EN
  • EN
  • DE

INA126E/2K5G4

Part No INA126E/2K5G4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP INSTR 200KHZ 8VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type Instrumentation
Number of Circuits 1
Slew Rate 0.4 V/μs
-3db Bandwidth 200kHz
Current - Input Bias 10nA
Voltage - Input Offset 100μV
Operating Supply Current 175μA
Channel Output Current 10mA
Supply Voltage - Operating 2.7 V to 36 V, ±1.35 V to 18 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-VSSOP
Win Source Part Number 205176-INA126E/2K5G4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian INA126E/2K5G4 CAD Model

Description

The INA126E/2K5G4 is a high-quality, precision instrumentation amplifier from Texas Instruments, a leading global semiconductor company that designs and manufactures analog and digital technologies.

  • Power Supply: Single supply, operates from 2.7V to 36V, can operate from dual supplies as well
  • Package: 8-pin SOIC
  • Gain: Use an external resistor to set the gain
  • Quiescent Current: Low
  • Offset Voltage and Drift: Low
  • Bandwidth: 550kHz
  • Common-Mode Rejection Ratio (CMRR): 100dB
  • Output: Rail-to-rail output swing
  • RoHS Compliant: Yes

You May Also Be Interested in

STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8256 $52.4304
21+ $4.7800 $100.3800
33+ $4.6306 $152.8098
45+ $4.4812 $201.6540
58+ $4.3319 $251.2502
78+ $3.8838 $302.9364
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,900 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess