EN
  • EN
  • DE

HPA02284RTJR

Part No HPA02284RTJR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description 138-mW DirectPath™ Stereo Headphone Amplifier with I2C Volume Control (TPA6130) 20-QFN -40 to 85
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package QFN
Common Mode Rejection Ratio -68 dB
Gain 0.1 dB
Input Offset Voltage (Vos) 400 µV
Lead Free Yes
Maximum Operating Temperature 85 °C
Max Power Dissipation 4.1 W
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.5 V
Mount Surface Mount
Nominal Supply Current 4 mA
Number of Channels 2
Number of Pins 20
Output Power 138 mW
Power Supply Rejection Ratio (PSRR) -109 dB
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1063373-HPA02284RTJR
Categories Linear - Amplifiers - Audio
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HPA02284RTJR CAD Model

Description

The HPA02284RTJR is a cutting-edge integrated circuit component manufactured by Texas Instruments, one of the most trusted names in the semiconductor industry. This high-performance chip is designed to cater to a wide range of applications, making it a versatile choice for designers and engineers looking to enhance their electronic projects.

Key Features

  • High Accuracy: The HPA02284RTJR is engineered for precision, ensuring reliable performance in applications where accuracy is paramount.
  • Low Power Consumption: With a design focused on energy efficiency, this component is ideal for battery-powered devices, helping to extend operational life and reduce power costs.
  • Advanced Technology: Utilizing the latest semiconductor technologies, Texas Instruments ensures that this product offers superior performance and longevity.
  • Compact Size: The small footprint of the HPA02284RTJR allows for its use in space-constrained applications, providing powerful capabilities without compromising on space.

Applications

The versatile nature of the HPA02284RTJR chip means it can be integrated into a variety of electronic systems. Common applications include:

  • Telecommunications equipment
  • Medical devices
  • Industrial control systems
  • Consumer electronics

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the HPA02284RTJR is no exception. Each component is rigorously tested to ensure it meets TI's high standards for performance and reliability. This commitment to quality ensures that the HPA02284RTJR will perform consistently over its intended lifespan, even under challenging conditions.

Support and Resources

Customers can access extensive support and resources provided by Texas Instruments, including detailed datasheets, application notes, and design resources. TI's customer support team is also available to assist with any technical queries or design challenges, ensuring a smooth integration of the HPA02284RTJR into your projects.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess