EN
  • EN
  • DE

HPA00589RGCR

Part No HPA00589RGCR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC CTLR POINT OF LOAD 64VQFN / PMIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Texas Instruments
Series *
Package Tape & Reel
Product Status Active
Base Product Number HPA00589
Standard Package 2,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 873856-HPA00589RGCR
Ultra Librarian 3D Model Ultra Librarian HPA00589RGCR CAD Model

Description

The HPA00589RGCR is a cutting-edge semiconductor product from Texas Instruments, renowned for its high performance and reliability in a wide range of applications. This integrated circuit is designed to meet the stringent requirements of modern electronic systems, offering a perfect blend of power efficiency and functionality.

Key Features

  • High Precision: The HPA00589RGCR delivers precise results, making it ideal for applications where accuracy is paramount.
  • Low Power Consumption: It is engineered for efficiency, ensuring minimal power usage without compromising on performance, suitable for battery-powered devices.
  • Advanced Technology: Built using Texas Instruments' state-of-the-art semiconductor technology, this product offers superior quality and longevity.
  • Compact Design: The small footprint of the HPA00589RGCR allows for its integration into space-constrained designs, providing great flexibility for system designers.

Applications

The versatility of the HPA00589RGCR makes it an excellent choice for a variety of applications, including:

  • High-precision instrumentation
  • Medical devices
  • Communication systems
  • Automotive electronics
  • Industrial control systems

Technical Specifications

The HPA00589RGCR is designed to deliver optimal performance under a range of conditions. Its technical specifications are tailored to provide reliable operation in demanding environments.

Quality and Support

As with all Texas Instruments products, the HPA00589RGCR is backed by comprehensive technical support and documentation. Customers can rely on TI's global network of experts for assistance in integration, troubleshooting, and operation. Additionally, the product comes with the assurance of quality that Texas Instruments is known for, making it a trustworthy component for any high-performance electronic system.

You May Also Be Interested in

Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess