EN
  • EN
  • DE

HPA00444AIDBVT

Part No HPA00444AIDBVT
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description DIGITAL TEMPERATURE SENSOR / Temp Sensor Digital Serial (SPI) 6-Pin SOT-23 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Series *
Win Source Part Number 776171-HPA00444AIDBVT
Popularity Medium
Supply and Demand Status Limited
Family Name TMP125
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian HPA00444AIDBVT CAD Model

Description

The Texas Instruments HPA00444AIDBVT is a cutting-edge, high-performance integrated circuit designed for a wide range of applications that require precise digital control and signal processing. This product stands out due to its robust design, versatility, and the quality assurance from a leading manufacturer in semiconductor technology, Texas Instruments.

Key Features

  • High Precision: The HPA00444AIDBVT offers outstanding accuracy and stability, making it ideal for critical applications where precision is paramount.
  • Advanced Technology: Built using Texas Instruments' state-of-the-art semiconductor technology, this product delivers exceptional performance and reliability.
  • Energy Efficiency: With power-saving features, it operates with minimal power consumption, making it suitable for battery-powered devices and energy-conscious applications.
  • Compact Design: The small footprint of the HPA00444AIDBVT allows for integration into space-constrained designs without compromising on functionality.
  • Wide Operating Temperature Range: This device is engineered to function across a broad temperature range, ensuring performance in various environmental conditions.

Applications

The versatility of the HPA00444AIDBVT makes it an excellent choice for numerous applications, including:

  • Industrial control systems
  • Automotive electronics
  • Communication infrastructure
  • Medical devices
  • Consumer electronics

Product Specifications

The HPA00444AIDBVT is available in a compact package and is characterized by the following specifications:

  • Supply Voltage: Specified to meet the needs of various applications.
  • Operating Temperature: Engineered to withstand extreme conditions.
  • Package Type: Designed for easy integration into a wide range of systems.

For detailed technical specifications, application notes, and support documentation, customers are encouraged to visit the Texas Instruments official website or contact their sales and support team. The HPA00444AIDBVT represents Texas Instruments' commitment to innovation, quality, and customer satisfaction.

You May Also Be Interested in

Texas Instruments
2.7V, 15.6 mV/°C SOT-23 Temperature Sensor | SENSOR ANALOG 0C-90C SOT23-3
Lowest to $1.0156
Microchip Technology
SENSOR TEMPERATURE SMBUS 10DFN
Lowest to $2.8517
Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8SOIC
Lowest to $1.7303
Texas Instruments
Dual Remote Diode Temperature Sensor with SMBus Interface and TruTherm™ Technology (65nm/90nm) | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $2.8831
Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8VSSOP
Lowest to $1.4218
Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-100C 8SOIC
Lowest to $1.5507
Texas Instruments
Low-Power, Digital Temperature Sensor with Two-Wire Interface in WCSP | SENSOR DIGITAL -40C-125C 4DSBGA
Lowest to $1.5342
STMicroelectronics
PRECISION TEMPERATURE SENSORS
Lowest to $1.9381
Texas Instruments
LM35 Precision Centigrade Temperature Sensors | SENSOR ANALOG -40C-110C TO92-3
Lowest to $5.7352

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess