EN
  • EN
  • DE
  • IT

HDC2080DMBR

Part No HDC2080DMBR
Manufacturer Texas Instruments
Catalog Moisture Sensors, Humidity
Description SENSOR HUMIDITY / Humidity, Temperature 0 ~ 100% RH I2C ±2% RH 8 s Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Humidity, Moisture Sensors
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Sensor Type Humidity, Temperature
Humidity Range 0 ~ 100% RH
Output Type I2C
Output 14b
Accuracy ±2% RH
Response Time 8 s
Voltage - Supply 1.62V ~ 3.6V
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 85°C
Package / Case 6-WDFN Exposed Pad
Supplier Device Package 6-WSON (3x3)
Base Product Number HDC2080
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 845114-HDC2080DMBR
Ultra Librarian 3D Model Ultra Librarian HDC2080DMBR CAD Model

Description

The HDC2080DMBR is a state-of-the-art humidity and temperature sensor from Texas Instruments, designed to provide highly accurate measurements in a compact form factor. This sensor is part of the HDC2080 series known for its low power consumption and precision sensing capabilities, making it an ideal choice for a wide range of applications including home automation, Internet of Things (IoT) devices, and industrial systems.

Featuring a digital output with an I2C interface, the HDC2080DMBR offers excellent measurement accuracy with a typical humidity accuracy of ±2% and a temperature accuracy of ±0.2°C. It operates over a wide supply voltage range from 1.62V to 3.6V, which allows it to be used in systems where power efficiency is crucial.

The sensor's performance is optimized for environments with a humidity range of 0 to 100% RH and a temperature range of -40°C to +125°C, ensuring reliable operation under extreme conditions. Additionally, the HDC2080DMBR includes an integrated heating element that can be used to evaporate condensation, which helps to maintain measurement accuracy and sensor longevity.

The HDC2080DMBR's small footprint is made possible by its DFN (Dual Flat No-Leads) package, which measures just 3mm x 3mm. This compact size makes it easy to integrate into space-constrained designs without sacrificing performance.

Texas Instruments has equipped the HDC2080DMBR with a variety of features to facilitate seamless integration into various systems. These features include programmable interrupt thresholds, which allow the sensor to signal the host microcontroller when humidity or temperature levels exceed user-defined limits. This capability enables the creation of responsive and power-efficient systems by reducing the need for constant polling by the host processor.

In summary, the HDC2080DMBR from Texas Instruments represents a robust and precise environmental sensing solution that combines high accuracy, low power consumption, and a miniature package. Its versatility and performance make it an excellent choice for designers seeking to enhance their products with reliable humidity and temperature monitoring capabilities.

You May Also Be Interested in

Microchip Technology
SENSOR DIGITAL -40C-125C 10MSOP / Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 10-MSOP
Need more? Email Us
Ohmite
SENSOR RTD 1KOHM 0805 / RTD 3850ppm/°C 0805 (2012 Metric)
Need more? Email Us
Microchip Technology
SENSOR DIGITAL -55C-125C SOT23-5 / Temperature Sensor Digital, Local -55°C ~ 125°C 11 b SOT-23-5
Need more? Email Us
Maxim Integrated
±3°C Factory preset trip point temperature switch with no analog output 5-SOT-23 -55 to 125
Need more? Email Us
Honeywell
SENSOR HUMIDITY 5V ANLG 3.5% TO5 / Humidity 0 ~ 100% RH Analog Voltage ±3.5% RH 30 s Through Hole
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Honeywell
SENS HUMID/TMP 3.3V SPI 3% 8SOIC / Humidity, Temperature 0 ~ 100% RH SPI ±3% RH 6 s Surface Mount
Need more? Email Us
Silicon Labs
SENS HUMI/TEMP 3.3V I2C 3% 24QFN
Need more? Email Us
Humirel
RELATIVE HUMIDITY MODULE
Lowest to $23.4587

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5824 $55.3840
80+ $1.2984 $103.8720
120+ $1.2578 $150.9360
165+ $1.2172 $200.8380
215+ $1.1766 $252.9690
285+ $1.0549 $300.6465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,360 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess