EN
  • EN
  • DE
  • IT

HDC1008YPAT

Part No HDC1008YPAT
Manufacturer Texas Instruments
Catalog Moisture Sensors, Humidity
Description Low Power, High Accuracy Digital Humidity Sensor | SENSOR HUMI/TEMP 3.3V I2C 4% SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Reel
Sensor Type Humidity, Temperature
Humidity Range 0 ~ 100% RH
Output Type I2C
Output 14b
Accuracy ±4% RH
Response Time 15s
Supply Voltage (V) 3V ~ 5V
Mounting Style SMD
Temperature Range - Operating -20°C ~ 85°C
Manufacturer Package 8-WFBGA, DSBGA
Supplier Device Package 8-DSBGA
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1179689-HDC1008YPAT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HDC1008YPAT CAD Model

Description

The HDC1008YPAT is a high-performance humidity and temperature sensor from Texas Instruments, designed to deliver precise environmental data with minimal power consumption. This integrated sensor is part of TI's HDC1008 series, which is renowned for its accuracy, reliability, and ease of use, making it an ideal choice for a wide range of applications, including home automation, HVAC systems, medical devices, and industrial controls.

Key Features

  • High Accuracy: The HDC1008YPAT offers industry-leading humidity accuracy of ±2% relative humidity and temperature accuracy of ±0.2°C, ensuring precise environmental monitoring.
  • Low Power Consumption: Designed for battery-powered applications, the sensor features a low power consumption mode, contributing to longer battery life in portable devices.
  • Small Form Factor: The compact size of the HDC1008YPAT makes it easy to integrate into space-constrained designs without compromising performance.
  • Wide Operating Range: The sensor operates over a wide range of humidity (0 to 100% RH) and temperature (-40 to 125°C), making it versatile for various environmental conditions.
  • Fast Response Time: With a rapid response time for both humidity and temperature measurements, the HDC1008YPAT can quickly adapt to changing environmental conditions.

Technical Specifications

Parameter Value Supply Voltage 3.3V to 5V Interface I2C Package 4-pin SMD Resolution 14-bit (humidity), 14-bit (temperature)

The HDC1008YPAT sensor's integration capabilities are further enhanced by its I2C interface, which allows for easy communication with microcontrollers and other digital systems. This sensor comes in a 4-pin surface-mount package, which is suitable for automated assembly processes, and its robust design ensures stable operation even in harsh environments. Whether you're developing a sophisticated climate control system or a simple handheld device, the HDC1008YPAT from Texas Instruments provides the accuracy and durability needed for your application.

You May Also Be Interested in

Silicon Labs
SENS HUMID/TMP 3.3V I2C 3% 24QFN / Humidity, Temperature 0 ~ 100% RH I²C ±3% RH 8 s Surface Mount
Lowest to $6.2562
Microchip Technology
SENSOR DIGITAL -55C-125C SOT23-5 / Temperature Sensor Digital, Local -55°C ~ 125°C 11 b SOT-23-5
Need more? Email Us
Microchip Technology
IC Temp Sensr 3V Progbl 8MSOP
Need more? Email Us
Honeywell
SENS HUMID/TMP 3.3V SPI 4.5% SMD / Humidity, Temperature 0 ~ 100% RH SPI ±4.5% RH 6 s Surface Mount
Need more? Email Us
Honeywell
SENS HUM/TMP 3.3V SPI SMD 1=5 / Humidity, Temperature 0 ~ 100% RH SPI ±4.5% RH 6 s Surface Mount
Need more? Email Us
Silicon Labs
SENS HUMI/TEMP 3.3V I2C 3% 24QFN
Need more? Email Us
Honeywell
SENS HUMID/TMP 3.3V SPI 3% 8SOIC / Humidity, Temperature 0 ~ 100% RH SPI ±3% RH 6 s Surface Mount
Need more? Email Us
TE Connectivity
HTU31D I.C 31D RH/T DIGITAL R500
Need more? Email Us
Honeywell
SENS HUMI/TEMP 5V ANLG 3.5%V TO5 / Humidity, Temperature 0 ~ 100% RH Analog Voltage ±3.5% RH 50 s Through Hole
Lowest to $145.5224

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.8181 $56.4543
7+ $15.4405 $108.0835
11+ $14.9580 $164.5380
14+ $14.4755 $202.6570
18+ $13.9930 $251.8740
24+ $12.5454 $301.0896
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,850 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess