EN
  • EN
  • DE

HD74LS221P

Part No HD74LS221P
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (H - K)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 273557-HD74LS221P
Popularity Low
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian HD74LS221P CAD Model

Description

The HD74LS221P is an advanced integrated circuit (IC) product from Texas Instruments, a renowned global semiconductor design and manufacturing company. This IC is part of the HD74LS series, which is well-known for its high-speed and low-power Schottky TTL (Transistor-Transistor Logic) circuits. The HD74LS221P is a dual monostable multivibrator with clear and complementary outputs. It is designed to produce accurate timing and a wide range of output pulse widths for complex digital systems. The HD74LS221P is a dual non-retriggerable, one-shot multivibrator. It requires the trigger input to be returned to a low state before another rising edge can be used to initiate another state change. The device has a reset function that overrides the trigger and reverts the flip-flop to its stable state. This makes it extremely useful in various applications where precise timing is crucial. The IC operates over a recommended VCC power supply range of 4.75 to 5.25 volts. It has a standard 16-pin DIP (Dual Inline Package) that ensures easy integration with other components on a circuit board. The HD74LS221P can function over a wide temperature range, from -20°C to 75°C, making it suitable for a variety of environments. One of the significant advantages of the HD74LS221P is its low power consumption. This makes it an ideal choice for battery-powered devices and other applications where energy efficiency is a priority. Moreover, it provides high-speed operation, which is a critical requirement in today's fast-paced digital world. The HD74LS221P is also characterized by its excellent noise immunity, a feature that ensures reliable operation even in electrically noisy environments. Its high fan-out and high-current 3-state outputs drive bus lines without interface or pull-up components. In summary, the HD74LS221P from Texas Instruments is a high-performance, reliable, and efficient IC. It is designed to offer precise timing control, making it an essential component in a wide range of digital systems. Whether you're designing a complex computer system, a digital communication device, or a simple timing control circuit, the HD74LS221P offers the performance and reliability you need to ensure your project's success.

You May Also Be Interested in

M-Tek
Lowest to $0.1576
FPE
Lowest to $0.8281
Pulse
Lowest to $64.9537
Hynix Semiconductor
Lowest to $5.4782
Hynix Semiconductor
Lowest to $11.0383
Hynix Semiconductor
Lowest to $9.6200
Hynix Semiconductor
512 Mb NAND Flash
Lowest to $3.9027
Omron
Need more? Email Us
Hynix Semiconductor
Lowest to $11.4253

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7729 $50.2385
160+ $0.6342 $101.4720
245+ $0.6144 $150.5280
340+ $0.5946 $202.1640
435+ $0.5748 $250.0380
585+ $0.5153 $301.4505
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,800 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess