EN
  • EN
  • DE

HBCD412ATDKDRHB

Part No HBCD412ATDKDRHB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC / Amplifier IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr Texas Instruments
Package Bulk
Product Status Obsolete
Standard Package 1
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1350563-HBCD412ATDKDRHB
Ultra Librarian 3D Model Ultra Librarian HBCD412ATDKDRHB CAD Model

Description

The HBCD412ATDKDRHB is a state-of-the-art integrated circuit designed and manufactured by the renowned Texas Instruments, a leader in the semiconductor industry. This advanced component is engineered to meet the rigorous demands of modern electronic applications, offering both reliability and performance.

Key Features

  • High Performance: The HBCD412ATDKDRHB is built to provide optimal performance for its intended applications, ensuring efficient operation and a high level of processing power.
  • Durability: Texas Instruments is known for its commitment to quality, and this product is no exception. It is designed to withstand the challenges of everyday use in a variety of environments.
  • Energy Efficiency: With the growing importance of sustainable technology, this IC incorporates features that minimize power consumption, making it an eco-friendly choice for power-sensitive designs.
  • Advanced Technology: Incorporating the latest advancements in semiconductor technology, the HBCD412ATDKDRHB provides enhanced functionality that sets it apart from competitors.

Applications

The versatility of the HBCD412ATDKDRHB allows it to be used in a wide range of applications. It is particularly well-suited for:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Automation
  • Communication Infrastructure

Technical Specifications

Here are some of the technical specifications that make the HBCD412ATDKDRHB a preferred choice for designers and engineers:

  • Compact Package: Designed to fit into a variety of product form factors without compromising on functionality.
  • Robust Interface Options: Equipped with multiple interface options to ensure compatibility with a wide array of external devices and systems.
  • Quality Assurance: As with all Texas Instruments products, this IC comes with the assurance of quality, backed by rigorous testing and certification processes.

Conclusion

The HBCD412ATDKDRHB by Texas Instruments represents a blend of innovation, quality, and performance. It is an ideal choice for developers looking to create cutting-edge products that require a reliable and efficient integrated circuit. With its robust features and versatile applications, the HBCD412ATDKDRHB is set to be a cornerstone in the next generation of electronic devices.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS AB MONO 1.4W 10UMAX
Need more? Email Us
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
THAT Corporation
4305Q16-U THAT Audio Amplifiers Pre-Trimmed Analog Engine IC - QSOP16 datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
OPA1664AIDRG4 Texas Instruments Audio Amplifiers Quad sound plus low- power low-noise and datasheet, inventory, & pricing.
Lowest to $2.4739
Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
UTC
5.5mA SOP-28-300mil Audio Amplifiers RoHS
Lowest to $0.6403
ams
IC AMP CLASS AB STEREO 24QFN / Amplifier IC 2-Channel (Stereo) Class AB 24-QFN (4x4)
Lowest to $1.5774
Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $8.1493

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $53.3183 $53.3183
3+ $43.7483 $131.2449
4+ $42.3812 $169.5248
5+ $41.0140 $205.0700
7+ $39.6469 $277.5283
9+ $35.5455 $319.9095
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess