The SN74AHC132PWR is a high-performance, integrated circuit product from Texas Instruments. This product is part of the SN74AHC series.
The SN74AHC132PWR is a quadruple positive-NAND gate with Schmitt-trigger inputs that is designed to provide users with a high degree of functionality and versatility.
- Operating Voltage: 2 to 5.5 V
- Input Current: 1 µA max
- Operating Temperature: -40°C to 85°C
- Output Drive at 5 V: Up to 8 mA
- Features: Schmitt-trigger action at all inputs
- Package: TSSOP (PW), 14 pins
- RoHS Compliant: Yes
Texas Instruments has a long-standing reputation for producing high-quality, reliable electronic components, and the SN74AHC132PWR is no exception. This product is designed to deliver high-speed performance while maintaining low power consumption, making it an excellent choice for a wide variety of digital logic applications.