EN
  • EN
  • DE

GC4016-PBZ

Part No GC4016-PBZ
Manufacturer Texas Instruments
Catalog RF Misc ICs and Modules
Description IC DOWNCONV DIG QUAD 160BGA / RF IC Downconverter AMPS, CDMA 160-BGA (15x15)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Texas Instruments
Package Tray
Product Status Obsolete
Function Downconverter
RF Type AMPS, CDMA
Mounting Type Surface Mount
Package / Case 160-LBGA
Supplier Device Package 160-BGA (15x15)
Base Product Number GC4016
Standard Package 126 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991G
HTSUS 8542.39.0001
Win Source Part Number 812639-GC4016-PBZ
Ultra Librarian 3D Model Ultra Librarian GC4016-PBZ CAD Model

Description

The GC4016-PBZ from Texas Instruments is a versatile and high-performance quad digital downconverter (DDC) designed to cater to a broad range of communication applications. This product is equipped with the capability to process four independent channels simultaneously, making it an ideal choice for systems that require multi-channel processing such as base stations, software-defined radios, and multi-mode receivers.

Key Features

  • Multi-Standard Support: The GC4016-PBZ is capable of handling various modulation standards, making it highly adaptable to different communication protocols.
  • Quad Channel Processing: With four independent DDCs, this device can process four separate input signals concurrently, providing efficient utilization of resources and enhanced system throughput.
  • Programmable Decimation: The decimation factor is programmable, allowing users to adjust the downconversion rate to suit specific application requirements.
  • Integrated NCOs: Each channel includes an integrated Numerically Controlled Oscillator (NCO) for precise frequency translation, which is essential for downconverting the input signal to a lower intermediate frequency or baseband.
  • Flexible Input Data Width: The GC4016-PBZ supports a flexible input data width, accommodating various input signal formats and ensuring compatibility with a wide range of ADCs.

Applications

The GC4016-PBZ is suited for a variety of applications that require reliable and efficient digital downconversion, including:

  • Wireless Communication Infrastructure
  • Software-Defined Radios
  • Multi-Mode, Multi-Band Receivers
  • Signal Intelligence and Surveillance Systems
  • Test and Measurement Equipment

Technical Specifications

The GC4016-PBZ operates over a wide frequency range and offers a dynamic range that meets the demands of complex communication systems. It is available in a PBGA (Plastic Ball Grid Array) package, ensuring a compact footprint and ease of integration into various system designs.

For detailed technical specifications, datasheets, and support resources, customers are encouraged to visit the Texas Instruments website or contact their technical support team.

You May Also Be Interested in

MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF,
Need more? Email Us
MACOM Technology Solutions
WAFFLE PACK 100 PCE,QUAD FET &PI
Need more? Email Us
Analog Devices Inc.
IC MMIC I/Q UPCONVERTER 32LFCSP
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY,COMMERCIAL,SUR
Need more? Email Us
MACOM Technology Solutions
MMIC,DIE,DBLR,IN=13.5-17G,OUT=27
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Need more? Email Us
MACOM Technology Solutions
BIASNETWORK,SINGLE,2-18GHZ
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF
Need more? Email Us
MACOM Technology Solutions
MMIC,DIE,DBL,IN=7.5-25G,OUT=15-5
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $115.7767 $115.7767
2+ $112.0420 $224.0840
3+ $108.3072 $324.9216
4+ $97.1030 $388.4120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess