EN
  • EN
  • DE

GAL22V10-15LNC

Part No GAL22V10-15LNC
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (D - G)
Description GENERIC ARRAY LOGIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 267116-GAL22V10-15LNC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GAL22V10-15LNC CAD Model

Description

The GAL22V10-15LNC from Texas Instruments is a high-performance, versatile programmable logic device (PLD). It is a member of the Generic Array Logic (GAL) series of PLDs, known for their high speed, ease of use, and reprogrammability.

  • Number of Inputs/Outputs: 22 inputs and 10 outputs
  • Speed: 15 nanoseconds
  • Technology: CMOS (low power consumption, high noise immunity)
  • Reprogrammability: Can be reprogrammed multiple times
  • Erasable Programmable Logic: Yes
  • Package: 24-pin DIP (Dual In-line Package)
  • Applications: Telecommunications systems, computer systems, industrial control systems, and other digital systems

You May Also Be Interested in

NEC
Need more? Email Us
Shindengen
700V 0.8A / Diode Switching 700V 0.8A 2-Pin Case 1F T/R
Lowest to $2.4359
Shindengen
Lowest to $8.3160
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Shindengen
Need more? Email Us
Shindengen
SCHOTTKY RECTIFIERS / Diode Schottky 30V 3A 2-Pin Case 1F
Lowest to $0.1513
Amd
16 Megabit (2 M x 8-Bit/1 M x 16-Bit) CMOS 3.0 Volt-only, Simultaneous Operation Flash Memory
Need more? Email Us
NEC
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess