EN
  • EN
  • DE

F731503DGHC

Part No F731503DGHC
Manufacturer Texas Instruments
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1058370-F731503DGHC
Categories OEM Parts(F-I)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian F731503DGHC CAD Model

Description

Introducing the Texas Instruments F731503DGHC

The Texas Instruments F731503DGHC is a state-of-the-art integrated circuit designed for high-performance applications that require reliable and efficient power management. This advanced component is part of TI's extensive line of power management solutions, catering to a diverse range of electronic devices and systems.

The F731503DGHC is built using cutting-edge technology to ensure optimal functionality and durability. It is designed to offer exceptional performance while maintaining energy efficiency, making it an ideal choice for portable and battery-powered devices. The device's compact form factor allows it to fit seamlessly into space-constrained applications without compromising on power or functionality.

Key Features of the F731503DGHC

  • High Efficiency: The F731503DGHC boasts a high-efficiency rating, which reduces power loss and enhances the overall performance of the system it is integrated into.
  • Low Power Consumption: Its low quiescent current feature ensures minimal power consumption in standby mode, thereby extending battery life in portable applications.
  • Robust Thermal Management: With its excellent thermal performance, this IC can operate reliably across a wide temperature range, making it suitable for industrial and automotive applications.
  • Flexible Voltage Input Range: The device supports a wide input voltage range, accommodating various power sources and simplifying system design.
  • Protection Features: The F731503DGHC includes multiple protection features such as over-current, over-voltage, under-voltage, and thermal shutdown, ensuring the safety and longevity of the end product.

The F731503DGHC is not only designed for performance but also for ease of use. It includes an intuitive interface that simplifies integration into complex systems. This makes it an excellent choice for designers and engineers looking to enhance their products with a reliable power management solution.

Whether you're developing consumer electronics, automotive systems, or industrial machinery, the Texas Instruments F731503DGHC provides the power, efficiency, and reliability you need to take your products to the next level. With its robust feature set and proven performance, it stands as a testament to Texas Instruments' commitment to innovation and quality in the field of power management technology.

You May Also Be Interested in

Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess