EN
  • EN
  • DE

F711860/PR

Part No F711860/PR
Manufacturer Texas Instruments
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 984094-F711860/PR
Categories OEM Parts(F-I)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian F711860/PR CAD Model

Description

The F711860/PR is a cutting-edge integrated circuit (IC) developed by Texas Instruments, renowned for its innovative and reliable semiconductor solutions. This product is designed to cater to a wide range of applications, from industrial to consumer electronics, offering a blend of performance, power efficiency, and versatility.

Key Features

  • High Performance: The F711860/PR is built to deliver top-notch performance, ensuring that your electronic applications run smoothly and efficiently.
  • Low Power Consumption: With energy efficiency in mind, this IC is optimized for low power consumption, making it ideal for battery-powered devices.
  • Robust Design: Texas Instruments has a reputation for quality, and the F711860/PR is no exception. It is designed to withstand challenging conditions, ensuring long-term reliability.
  • Flexibility: The versatile nature of this IC makes it suitable for a multitude of applications, providing the flexibility needed to adapt to various design requirements.

Applications

The F711860/PR is adept at serving multiple industries, including:

  • Automotive systems
  • Industrial automation
  • Consumer electronics
  • Communication equipment
  • Power management solutions

Technical Specifications

For engineers and designers looking to integrate the F711860/PR into their projects, here are some of the key technical specifications:

  • Package Type: To be determined based on specific model and requirements.
  • Operating Temperature Range: To ensure compatibility with various environments, the operating temperature range is specified by Texas Instruments for each scenario.
  • Supply Voltage: The IC is designed to work within a specific voltage range, which is crucial for stability and performance.
  • Quality and Standards: Texas Instruments ICs are compliant with industry standards, ensuring interoperability and reliability.

Ordering and Availability

To obtain the F711860/PR for your next project, you can place an order through authorized Texas Instruments distributors. Availability may vary, so it's recommended to check with your local distributor for the most current stock information.

You May Also Be Interested in

Essentra Components
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Panasonic
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Harris Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess