EN
  • EN
  • DE

F711460AGFN

Part No F711460AGFN
Manufacturer Texas Instruments
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1024127-F711460AGFN
Categories OEM Parts(F-I)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian F711460AGFN CAD Model

Description

The F711460AGFN is a high-performance integrated circuit from Texas Instruments, renowned for its precision and reliability in a wide range of applications. This advanced piece of technology is designed to cater to the needs of modern electronics, providing a versatile solution for both industrial and consumer products.

Key Features

  • High Integration: The F711460AGFN incorporates multiple functionalities into a single chip, reducing the need for additional components and saving space on the PCB.
  • Efficiency: Engineered for low power consumption, this product is ideal for battery-powered devices, helping to extend operational life and reduce energy costs.
  • Robust Performance: With its ability to operate under a wide range of temperatures and conditions, the F711460AGFN is suitable for use in demanding environments.
  • Advanced Technology: Built using cutting-edge semiconductor processes, it ensures high-speed operation and improved signal processing capabilities.

Applications

The versatile nature of the F711460AGFN allows it to be used in various applications, including but not limited to:

  • Automotive systems
  • Telecommunications equipment
  • Industrial control systems
  • Consumer electronics
  • Medical devices

Quality and Support

Texas Instruments is committed to delivering high-quality products. The F711460AGFN is no exception, and it comes with the assurance of rigorous testing and certification. Additionally, customers can access a wealth of support resources, including technical documentation, reference designs, and customer support services to facilitate the integration of the product into their designs.

Environmental Considerations

The F711460AGFN is designed with environmental responsibility in mind. It complies with various international standards for environmental safety and hazardous substances, ensuring that it meets the demands of eco-conscious businesses and consumers.

You May Also Be Interested in

Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess