EN
  • EN
  • DE

F642433PC

Part No F642433PC
Manufacturer Texas Instruments
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1018793-F642433PC
Categories OEM Parts(F-I)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian F642433PC CAD Model

Description

The F642433PC is a high-performance, feature-rich microcontroller unit (MCU) developed by Texas Instruments (TI), a leader in semiconductor design and manufacturing. This advanced MCU is designed to cater to a wide range of applications, including industrial control systems, automotive electronics, and advanced consumer electronics.

Key Features:

  • Advanced Processing Core: At the heart of the F642433PC is a powerful processing core that delivers exceptional computational speed and efficiency, making it suitable for complex algorithms and real-time processing requirements.
  • Memory Capabilities: The device is equipped with ample memory, including both flash and RAM, to handle large codebases and data buffering with ease. This ensures smooth operation and storage for critical applications.
  • Robust I/O Options: A variety of input/output options are available, providing flexibility in interfacing with other devices and peripherals. This includes support for standard communication protocols as well as custom interfaces.
  • Low Power Consumption: TI's F642433PC is designed with power efficiency in mind, making it an ideal choice for battery-powered devices or applications where energy conservation is a priority.
  • Integrated Peripherals: The MCU comes with a range of built-in peripherals that reduce the need for external components, thereby saving space and cost. These peripherals include timers, serial communication modules, and analog-to-digital converters, among others.

Applications:

The versatile nature of the F642433PC makes it suitable for a plethora of applications. In the industrial sector, it can be used for motor control, process automation, and sensor interfacing. The automotive industry benefits from its robustness and reliability for engine management systems and in-vehicle networking. Additionally, in the realm of consumer electronics, it is an excellent choice for smart home devices, portable electronics, and complex user interfaces.

Quality and Reliability:

TI's commitment to quality ensures that the F642433PC meets the highest standards of reliability and performance. It is designed to withstand harsh environments and is subjected to rigorous testing to guarantee longevity and stable operation in a variety of conditions.

Support and Documentation:

Customers can access extensive technical documentation, including datasheets, user manuals, and application notes. Additionally, Texas Instruments provides development tools and software libraries to streamline the design process and reduce time-to-market for products utilizing the F642433PC.

You May Also Be Interested in

Glenair, Inc.
Need more? Email Us
TT Electronics
Lowest to $6.0469
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
Harris Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess