EN
  • EN
  • DE

F28M36H33C2ZWTS

Part No F28M36H33C2ZWTS
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1.28MB FLASH 289BGA / MCU 32-bit C28x/ARM Cortex M3 RISC 512KB Flash 1.2V/1.8V/3.3V 289-Pin NFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series C2000 C28x + ARM Cortex M3 Concerto
Packaging Tray
Core Processor C28x/ARM Cortex-M3
Core Size 32-Bit Dual-Core
Speed 100MHz/150MHz
Connectivity CAN, EBI/EMI, Ethernet, I2C, IrDA, McBSP, SCI, SPI, SSI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 142
Program Memory Size 512KB/768KB
Program Memory Type FLASH
RAM Size 232KB
Supply Voltage 1.14 V ~ 3.63 V
Data Converters A/D 24x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 289-LFBGA
Manufacturer Package 289-NFBGA (16x16)
Win Source Part Number 774338-F28M36H33C2ZWTS
Popularity Medium
Supply and Demand Status Limited
Quantity per package 90
Family Name F28M36H33C2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian F28M36H33C2ZWTS CAD Model

Description

The F28M36H33C2ZWTS is a state-of-the-art microcontroller unit (MCU) from Texas Instruments, renowned for its exceptional performance and versatility. This device is a member of the C2000™ family and is specifically designed to cater to the demanding needs of industrial control systems, automotive applications, and digital power conversion.

Key Features

  • High-Performance Processing: At the core of the F28M36H33C2ZWTS is a powerful 32-bit dual-core processor architecture. It features one C28x core and one ARM Cortex-M3 core, allowing for efficient handling of control-oriented tasks alongside advanced processing capabilities.
  • Integrated Memory: The device comes with an ample amount of integrated memory, including flash memory and RAM, to support complex applications and algorithms without the need for external memory components.
  • Analog-to-Digital Converters (ADCs): With high-resolution ADCs, the MCU can accurately read analog signals, making it ideal for precision measurement and control tasks.
  • Robust Communication Interfaces: It offers multiple communication interfaces such as CAN, SPI, I2C, and UART, facilitating seamless integration with various peripherals and systems.
  • Enhanced Control Peripherals: The device includes advanced PWM outputs, capture inputs, and other peripherals tailored for motor control and power conversion applications.
  • Real-Time Control: The F28M36H33C2ZWTS is optimized for real-time control applications, providing low-latency interrupt response and specialized instruction sets for control algorithms.
  • Temperature Range: This MCU operates over an extended temperature range, making it suitable for harsh environmental conditions.

Applications

The F28M36H33C2ZWTS is designed for a wide range of applications, including:

  • Industrial automation and robotics
  • Automotive control systems
  • Renewable energy systems
  • Power supplies and management
  • Electrical drives and inverters

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The F28M36H33C2ZWTS is built to meet strict industry standards, ensuring reliability and longevity in demanding applications. With its robust feature set and proven performance, this MCU is an excellent choice for designers looking to create sophisticated control systems with a single, integrated device.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess