EN
  • EN
  • DE

F280045RSHSR

Part No F280045RSHSR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 56VQFN  /  C28x series Microcontroller IC 32-Bit Single-Core 100MHz 256KB (128K x 16) FLASH 56-VQFN (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Texas Instruments
Series C2000™ C28x Piccolo™
Package Tape & Reel
Core Processor C28x
Core Size 32-Bit Single-Core
Speed 100MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 25
Program Memory Size 256KB (128K x 16)
Program Memory Type FLASH
RAM Size 50K x 16
Supply Voltage - Operating 1.14V ~ 1.32V
Data Converters A/D 12x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 56-VFQFN Exposed Pad
Supplier Device Package 56-VQFN (7x7)
Base Product Number F280045
Other Names 296-F280045RSHSRDKR,296-F280045RSHSRCT,296-F280045RSHSRTR
Standard Package 2,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1261976-F280045RSHSR
Ultra Librarian 3D Model Ultra Librarian F280045RSHSR CAD Model

Description

The Texas Instruments F280045RSHSR is a high-performance, system-on-chip (SoC) microcontroller unit (MCU) that is part of the C2000™ 32-bit MCU family. This product is specifically designed for industrial control systems, automotive applications, power electronics, and digital power conversion. It offers a perfect blend of processing power, flexibility, and precision which makes it an ideal choice for developers looking to create advanced and efficient control systems.

At the heart of the F280045RSHSR lies a powerful 32-bit CPU, known as the C28x, which is coupled with a floating-point unit (FPU) and a trigonometric math unit (TMU). These features enable the MCU to perform complex mathematical calculations rapidly, which is essential for real-time control applications. The device also features a Control Law Accelerator (CLA), which is a second 32-bit CPU that runs in parallel with the main CPU, allowing for offloading of time-critical processing tasks to achieve faster system response.

The F280045RSHSR is equipped with a wide range of integrated peripherals that are optimized for control applications. These include high-resolution pulse width modulators (HRPWMs), analog-to-digital converters (ADCs) with fast conversion rates, and multiple communication interfaces such as CAN, SPI, and I2C. The inclusion of these peripherals simplifies system design and reduces the need for external components, leading to cost savings and a smaller system footprint.

With its robust design and extended temperature range, the F280045RSHSR is built to operate reliably in harsh environments. It is also supported by Texas Instruments’ comprehensive software and hardware development tools, such as Code Composer Studio™ and the ControlSUITE™ software package, which provide a streamlined development experience from initial design to final deployment.

Overall, the Texas Instruments F280045RSHSR MCU is a highly capable and versatile component that offers the performance, precision, and range of features necessary for sophisticated control applications. Its ability to handle complex algorithms, support for multiple communication protocols, and integration of critical peripherals make it a top choice for engineers and developers in the industrial and automotive sectors.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess