EN
  • EN
  • DE

F280039CSPZ

Part No F280039CSPZ
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 384KB FLASH 100LQFP / C28x - Microcontroller IC 32-Bit Single-Core 120MHz 384KB (192K x 16) FLASH 100-LQFP (14x14)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Package Tube
Core Processor C28x
Core Size 32-Bit Single-Core
Speed 120MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 57
Program Memory Size 384KB (192K x 16)
Program Memory Type FLASH
RAM Size 34.5K x 16
Voltage - Supply (Vcc/Vdd) 2.8V ~ 3.63V
Data Converters A/D 23x12b SAR; D/A 2x12b
Oscillator Type External, Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number F280039
Standard Package 90
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1337526-F280039CSPZ
Ultra Librarian 3D Model Ultra Librarian F280039CSPZ CAD Model

Description

The Texas Instruments F280039CSPZ is a highly integrated, high-performance microcontroller designed for demanding control applications. As part of the C2000™ 32-bit MCU family, this device is optimized for processing, control, and connectivity to enhance real-time performance, making it ideal for industrial, automotive, and consumer markets.

Key Features

  • Advanced Processing Core: At the heart of the F280039CSPZ is a 32-bit C28x CPU, which provides 100 MHz of processing power. This floating-point unit is coupled with the new TMU (Trigonometric Math Unit) accelerator, enabling fast execution of complex mathematical calculations, crucial for control algorithms.
  • Enhanced Control Peripherals: The device includes a rich set of peripherals designed for high-precision motor control, digital power conversion, and sensor interfacing. These include high-resolution PWMs, ADCs with up to 16-bit resolution, and configurable GPIOs to interface with a wide range of sensors and actuators.
  • Integrated Connectivity: With an on-chip CAN module, the F280039CSPZ facilitates robust communication in networked systems. The inclusion of a serial communication interface (SCI), SPI, and I2C modules ensure versatile connectivity options for various peripherals and devices.
  • Real-Time Control: A dedicated real-time interrupt controller allows for low-latency handling of critical tasks, making the F280039CSPZ suitable for time-sensitive applications where rapid response to external events is required.
  • Flash Memory: Equipped with up to 256KB of on-chip flash memory and 100KB of RAM, this microcontroller offers ample space for complex application code and data storage, while also providing the benefits of in-system programmability and execution.

Applications

The versatility of the F280039CSPZ makes it an excellent choice for a wide array of applications, such as:

  • Renewable energy systems (solar inverters, wind turbine controllers)
  • Industrial motor drives and servo controllers
  • Automotive control systems
  • Smart grid infrastructure
  • Advanced consumer electronics

With its robust feature set and high-performance capabilities, the Texas Instruments F280039CSPZ microcontroller is engineered to meet the challenges of modern control systems, delivering both efficiency and precision to your next project.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9097 $54.0067
25+ $4.0285 $100.7125
39+ $3.9026 $152.2014
53+ $3.7767 $200.1651
69+ $3.6508 $251.9052
92+ $3.2732 $301.1344
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess