EN
  • EN
  • DE

TMS320F28065PNT

Part No TMS320F28065PNT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 80LQFP / MCU 32-bit C28x RISC 128KB Flash 3.3V 80-Pin LQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series C2000 C28x Piccolo
Packaging Tray
Core Processor C28x
Core Size 32-Bit
Speed 90MHz
Connectivity CAN, I2C, McBSP, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 40
Program Memory Size 128KB (64K x 16)
Program Memory Type FLASH
RAM Size 50K x 16
Supply Voltage 1.71 V ~ 1.995 V
Data Converters A/D 12x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Package 80-LQFP
Manufacturer Package 80-LQFP (12x12)
Win Source Part Number 797494-TMS320F28065PNT
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320F28065
Introduction Date July 11, 2012
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320F28065PNT CAD Model

Description

The TMS320F28065PNT is a high-performance, 32-bit microcontroller unit (MCU) from Texas Instruments, designed to cater to the demanding needs of modern control applications. This product is part of the C2000™ series, a family of microcontrollers that combine a rich set of peripherals with powerful processing capabilities to address a wide range of industrial, automotive, and consumer applications.

Key Features

  • Processing Core: At the heart of the TMS320F28065PNT is a 32-bit C28x floating-point CPU, delivering up to 90 MIPS of performance at a clock speed of 60MHz, which allows for fast and efficient processing of control algorithms.
  • Memory: It includes 256KB of flash memory and 100KB of RAM, ensuring ample space for complex applications and data storage.
  • Digital Signal Processing: The integrated Viterbi Complex Math Unit (VCU) extends the capabilities of the C28x core by accelerating complex math operations, making it ideal for digital signal processing tasks.
  • Control Peripherals: The MCU is equipped with a variety of control-oriented peripherals including PWM outputs, high-resolution capture inputs, and analog-to-digital converters (ADCs) with 12-bit resolution, which are crucial for real-time control applications.
  • Communication Interfaces: Multiple communication interfaces such as I2C, SPI, CAN, and UART are available, providing flexible options for serial communication with other devices and systems.
  • Robust Design: The TMS320F28065PNT is designed to operate in harsh environments and is rated for an extended temperature range, making it suitable for industrial applications.

Applications

The TMS320F28065PNT MCU is versatile and can be used in a variety of applications such as motor control, power conversion, renewable energy systems, and smart sensors. Its high level of integration and performance makes it an excellent choice for designers looking to improve system efficiency and reduce time-to-market.

Support and Resources

Texas Instruments provides comprehensive support for the TMS320F28065PNT with a wide range of development tools, software libraries, and documentation to assist developers in creating optimized applications. This support, combined with the MCU's advanced features, ensures that the TMS320F28065PNT remains a go-to solution for high-performance control applications.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.9631 $68.8893
6+ $18.8415 $113.0490
9+ $18.2527 $164.2743
12+ $17.6639 $211.9668
15+ $17.0751 $256.1265
20+ $15.3087 $306.1740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess