EN
  • EN
  • DE

F280025PNSR

Part No F280025PNSR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description C2000 32-BIT MCU WITH 100-MHZ, F / C28x F28002x C2000™ Microcontroller IC 32-Bit 100MHz 128KB (64K x 16) FLASH 80-LQFP (12x12)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series F28002x C2000™
Package Tape & Reel
Product Status Active
Core Processor C28x
Core Size 32-Bit
Speed 100MHz
Connectivity CANbus, I²C, LINbus, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 39
Program Memory Size 128KB (64K x 16)
Program Memory Type FLASH
EEPROM Size -
RAM Size 12K x 16
Voltage - Supply (Vcc/Vdd) 2.81V ~ 3.63V
Data Converters A/D 16x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 80-LQFP
Supplier Device Package 80-LQFP (12x12)
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1352359-F280025PNSR
Ultra Librarian 3D Model Ultra Librarian F280025PNSR CAD Model

Description

The Texas Instruments F280025PNSR is a highly integrated, high-performance microcontroller designed for advanced embedded control systems. This powerful microcontroller is part of the C2000™ 32-bit MCU family, renowned for its optimized architecture that is particularly suited for real-time control applications.

The F280025PNSR features a 32-bit CPU (central processing unit) with a clock speed of up to 100 MHz, offering robust processing capabilities for complex algorithms and control functions. It is built on TI's advanced 32-bit C28x DSP core, which enables fast and efficient signal processing, making it ideal for applications such as industrial drives, power supplies, inverters, and smart sensors.

This microcontroller comes with 256KB of integrated flash memory, providing ample space for application code and data storage. Additionally, it includes 100KB of RAM, allowing for efficient data handling and multitasking within applications. The F280025PNSR also supports enhanced control peripherals, including PWM (pulse-width modulation) outputs, high-resolution ADCs (analog-to-digital converters), and flexible communication interfaces such as CAN, SPI, I2C, and UART, facilitating seamless connectivity and data exchange with other components in the system.

One of the standout features of the F280025PNSR is its real-time control-oriented peripherals. These peripherals include high-resolution PWM units that can generate precise control signals for electric motors and power converters. The integrated ADCs offer excellent precision and speed, enabling accurate sensor measurements and immediate response to changing conditions.

Furthermore, the microcontroller is equipped with advanced safety features, including error correction code (ECC) on both flash and RAM, a clock monitoring system, and a CPU watchdog timer, ensuring reliable and safe operation in critical control systems. The F280025PNSR also supports real-time debugging and performance analysis, which are crucial for development and optimization of control applications.

Overall, the Texas Instruments F280025PNSR microcontroller is an exceptional choice for designers looking to implement sophisticated control systems with demanding processing requirements. Its combination of performance, memory, peripherals, and safety features make it a versatile and dependable component in a wide range of industrial and commercial applications.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3618 $51.5326
17+ $6.0404 $102.6868
26+ $5.8517 $152.1442
36+ $5.6629 $203.8644
46+ $5.4741 $251.8086
62+ $4.9079 $304.2898
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,390 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess