EN
  • EN
  • DE

MSP430F2471TRGCT

Part No MSP430F2471TRGCT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 64VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Core Processor MSP430
Part Core Size 16-Bit
Speed(Frequency) 16MHz
Number of I/O 48
Program Memory Size 32KB (32K x 8 + 256B)
Program Memory Type FLASH
Data RAM Size 4K x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Temperature Range - Operating -40°C to 105°C (TA)
Case / Package 64-VQFN (9x9)
Win Source Part Number 1080032-MSP430F2471TRGCT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MSP430F2471TRGCT CAD Model

Description

The Texas Instruments MSP430F2471TRGCT is a highly integrated, mixed-signal microcontroller that is part of the MSP430 family, renowned for its low power consumption and robust performance. This microcontroller is designed to cater to a wide range of applications that require precise control and reliable operation, particularly in the fields of industrial, consumer, and portable electronics.

Key Features

  • 16-bit RISC Architecture: The MSP430 core is based on a flexible, 16-bit RISC architecture that is optimized for low power consumption and high performance.
  • Memory: It comes with 32KB of flash memory and 4KB of RAM, providing ample space for complex programs and data storage.
  • Digital and Analog Peripherals: The device includes a variety of peripherals such as multiple 16-bit timers, a 12-bit analog-to-digital converter (ADC), and a 12-bit digital-to-analog converter (DAC), enhancing its capability to handle complex tasks.
  • Low Power Features: The MSP430F2471TRGCT offers several low-power modes, allowing the device to conserve energy during idle times, which is crucial for battery-powered applications.
  • Supply Voltage: It operates over a supply voltage range of 1.8V to 3.6V, accommodating various power sources and system requirements.
  • Communication Interfaces: This microcontroller supports multiple communication protocols, including SPI, I2C, UART, and more, enabling easy integration with other components and systems.
  • Package: The device is available in a 64-pin QFN package, which is suitable for space-constrained applications.

Applications

The MSP430F2471TRGCT is versatile enough to be used in a multitude of applications. These include but are not limited to:

  • Smart meters and energy monitoring systems
  • Portable medical devices
  • Home automation and security systems
  • Consumer electronics
  • Industrial control systems

Overall, the MSP430F2471TRGCT from Texas Instruments is a powerful choice for designers looking for a microcontroller that balances power efficiency with processing capability, all within a compact form factor.

You May Also Be Interested in

NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2960 $51.0720
17+ $5.9865 $101.7705
26+ $5.7994 $150.7844
36+ $5.6124 $202.0464
47+ $5.4253 $254.9891
62+ $4.8640 $301.5680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,795 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess