EN
  • EN
  • DE

F280025PMSR

Part No F280025PMSR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description C2000 32-BIT MCU WITH 100-MHZ, F
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series F28002x C2000™
Package Tape & Reel
Product Status Active
Core Processor C28x
Core Size 32-Bit
Speed 100MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 26
Program Memory Size 128KB (64K x 16)
Program Memory Type FLASH
RAM Size 12K x 16
Voltage - Supply (Vcc/Vdd) 2.81V ~ 3.63V
Data Converters A/D 16x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1189016-F280025PMSR
Ultra Librarian 3D Model Ultra Librarian F280025PMSR CAD Model

Description

The F280025PMSR microcontroller is a state-of-the-art integrated circuit from Texas Instruments, designed specifically for advanced control applications. This microcontroller is part of the C2000™ 32-bit MCU family, renowned for their high performance and specialized features catering to real-time control systems.

Key Features

  • High-Performance Processing: At the core of the F280025PMSR is a 32-bit CPU running at a frequency of up to 100MHz, which provides the computational power necessary for complex algorithms and control systems.
  • Advanced Control Peripherals: It includes specialized peripherals such as PWM modules, analog-to-digital converters (ADCs), and capture modules that are ideal for motor control, power conversion, and sensor interfacing.
  • Enhanced Connectivity: This microcontroller offers a range of communication interfaces including CAN, SPI, I2C, and UART, allowing for versatile connectivity options with other devices and systems.
  • Robust Design: The F280025PMSR is designed to operate in harsh industrial environments, featuring a wide temperature range and enhanced protection against electrical noise and transients.
  • Integrated Memory: It comes with built-in flash memory and RAM, enabling efficient code execution and data storage without the need for external memory components.
  • Development Support: Texas Instruments provides extensive support for development, including software libraries, development kits, and a robust integrated development environment (IDE).

Applications

The versatility and performance of the F280025PMSR make it suitable for a wide array of applications, including:

  • Industrial motor drives
  • Renewable energy systems
  • Power supplies and converters
  • Automotive control systems
  • Robotics and automation

Conclusion

The F280025PMSR microcontroller is a powerful and reliable solution for engineers and designers looking to implement advanced control systems in their applications. With its robust feature set, extensive development support, and proven performance, the F280025PMSR stands out as a top choice for demanding control applications.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9126 $52.4268
42+ $2.3898 $100.3716
65+ $2.3151 $150.4815
90+ $2.2404 $201.6360
116+ $2.1658 $251.2328
155+ $1.9417 $300.9635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,800 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess