EN
  • EN
  • DE

EVM430-F6779

Part No EVM430-F6779
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL MODULE FOR MSP430F6779 / MSP430F6779 Energy/Power Meter Power Management Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Texas Instruments
Package Box
Type Power Management
Function Energy/Power Meter
Embedded Yes, MCU, 16-Bit
Utilized IC / Part MSP430F6779
Supplied Contents Board(s)
Base Product Number EVM430
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 9028.30.0000
Win Source Part Number 1342376-EVM430-F6779
Ultra Librarian 3D Model Ultra Librarian EVM430-F6779 CAD Model

Description

The Texas Instruments EVM430-F6779 is a comprehensive evaluation module designed for developers and engineers who are looking to explore the capabilities of the F6779 series of microcontrollers. This powerful tool enables users to delve into the advanced features of the MSP430F6779A microcontroller, a member of the MSP430 family that is well-known for its low power consumption and high-performance capabilities.

Key Features

  • High-Performance Microcontroller: At the heart of the EVM430-F6779 is the MSP430F6779A MCU, which boasts a 16-bit RISC architecture, up to 8 MHz CPU speed, and integrated peripherals designed for a variety of applications.
  • On-Board Emulation: The evaluation module includes an integrated eZ-FET debug probe with a USB interface, providing seamless programming, debugging, and communication capabilities without the need for additional hardware.
  • Energy Measurement: Featuring a 320-segment LCD, the EVM430-F6779 is equipped to handle energy measurement applications with precision, making it ideal for smart grid and metering applications.
  • Extensive I/O Connectivity: With a range of onboard connectors and pin headers, the module offers numerous I/O options for interfacing with external devices and expansion modules.
  • Software Support: Texas Instruments provides a comprehensive software ecosystem, including code examples, libraries, and development tools to jumpstart application development.

Applications

The EVM430-F6779 is versatile and can be used in a wide array of applications, such as:

  • Smart Metering
  • Home and Building Automation
  • Industrial Monitoring and Control
  • Portable Medical Devices
  • Energy Harvesting Systems

What's Included

The EVM430-F6779 kit includes the evaluation board for MSP430F6779A microcontrollers, necessary cables, and documentation to get started. Users can also access online resources and support through the Texas Instruments community and technical resources.

Whether you are a seasoned engineer or a novice developer, the EVM430-F6779 evaluation module provides a robust platform for exploring the extensive features and capabilities of the MSP430F6779A microcontroller.

You May Also Be Interested in

MaxLinear Inc
EVAL BOARD FOR SP3508
Need more? Email Us
NKK Switches
EVAL BOARD FOR IS15DSBFP4RGB
Need more? Email Us
Texas Instruments
EVAL BOARD FOR BQ24735
Need more? Email Us
Maxim Integrated
EVAL BOARD FOR MAX4940
Need more? Email Us
Diodes Incorporated
EVAL BOARD FOR PI7C9X2G312GPB
Need more? Email Us
Texas Instruments
EVAL BOARD FOR BQ24296
Need more? Email Us
Texas Instruments
EVAL BOARD FOR BQ25703A
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TSC2008
Need more? Email Us
TDK InvenSense
EVAL BOARD FOR ICS-43432
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess