EN
  • EN
  • DE

EKC-LM3S3748

Part No EKC-LM3S3748
Manufacturer Texas Instruments
Catalog Evaluation Boards - Embedded - MCU, DSP
Description LM3S3748 EVAL BRD / LM3S3748 Stellaris® ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Texas Instruments
Series Stellaris®
Package Box
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM® Cortex®-M3
Utilized IC / Part LM3S3748
Mounting Type Fixed
Contents Board(s) , Cable(s) , LCD, Accessories
Base Product Number LM3S
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.1180
Win Source Part Number 1342366-EKC-LM3S3748
Ultra Librarian 3D Model Ultra Librarian EKC-LM3S3748 CAD Model

Description

The EKC-LM3S3748 is a high-performance microcontroller unit (MCU) from Texas Instruments, designed to cater to the demanding needs of modern embedded systems. This powerful MCU is part of the Stellaris® LM3S series, which is renowned for its robust processing capabilities and versatility in various applications.

Key Features

  • Core: At the heart of the EKC-LM3S3748 lies an ARM® Cortex™-M3 processor, which operates at a frequency of up to 50 MHz, providing a balanced combination of efficiency and processing power suitable for a wide range of applications.
  • Memory: The device is equipped with a substantial amount of on-chip memory, including 256 KB of Flash memory and 64 KB of SRAM, allowing for efficient code execution and data storage.
  • I/O and Peripherals: It boasts a comprehensive set of peripherals, including multiple serial communication interfaces such as UART, SSI, I2C, and USB, as well as versatile GPIOs, PWM outputs, and analog-to-digital converters (ADCs).
  • Connectivity: With an integrated Ethernet MAC+PHY, the EKC-LM3S3748 is well-suited for networked applications, facilitating easy integration into connected systems.
  • Power Management: The MCU features advanced power management techniques, supporting various sleep and deep sleep modes to ensure energy efficiency in power-sensitive applications.

Applications

The EKC-LM3S3748 is ideal for a broad range of applications, including but not limited to industrial control systems, networking equipment, point-of-sale machines, and medical devices. Its robust feature set enables developers to create complex and reliable systems that require real-time control, connectivity, and low-power operation.

Development Support

Texas Instruments provides comprehensive development support for the EKC-LM3S3748 MCU. Developers can access a wide range of tools, including the StellarisWare® software, which offers libraries and sample code to accelerate application development. Additionally, the MCU is supported by an extensive ecosystem of development boards and kits, making prototyping and testing more accessible and efficient.

You May Also Be Interested in

Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32WBA65RI EVAL BRD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
Seiko Epson Corporation
S1C17W15 EVAL BRD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
Adafruit Industries LLC
ADAFRUIT ATTINY1616 BREAKOUT WIT
Need more? Email Us
STMicroelectronics
STM32MP157F CRYPTO EVAL BRD
Lowest to $598.1818
Seiko Epson Corporation
EVALUATION BOARD FOR S1C31D01 CO
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess