The DSLVDS1047PWR is a cutting-edge differential line driver designed by Texas Instruments to cater to the high-speed data transmission needs of modern applications. This device is a part of the low-voltage differential signaling (LVDS) family, which is renowned for its ability to provide high-speed data transfer while minimizing power consumption and electromagnetic interference (EMI).
Key Features
- High Data Rates: The DSLVDS1047PWR supports impressive data rates, making it an ideal choice for high-speed data transmission requirements.
- Low Power Consumption: It operates with a minimal power requirement, ensuring energy-efficient performance for sensitive electronic equipment.
- Reduced EMI: The device features a low-voltage differential signaling technique that significantly reduces electromagnetic interference, thus maintaining signal integrity.
- Wide Operating Temperature Range: The robust design allows it to function effectively across a broad range of temperatures, making it suitable for various industrial applications.
Applications
The DSLVDS1047PWR is versatile and can be used in a multitude of applications, including:
- High-speed data communications
- Networking and telecommunication equipment
- Computer peripherals and servers
- Video signal transmission
- Industrial control systems
Product Specifications
Below are some of the technical specifications that define the DSLVDS1047PWR:
- Package: TSSOP (Thin Shrink Small Outline Package)
- Number of Drivers/Receivers: 4/0
- Supply Voltage: 3.3V
- Operating Temperature: -40°C to +85°C
- Mounting Type: Surface Mount
Ordering Information
The DSLVDS1047PWR is available in tape and reel packaging, ensuring safe and secure delivery for bulk orders. Its industry-standard TSSOP package allows for seamless integration into existing designs, providing engineers with a reliable and efficient solution for their high-speed data transmission challenges.