EN
  • EN
  • DE

DSLVDS1001DBVR

Part No DSLVDS1001DBVR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC DRIVER 1/0 SOT23-5 / 1/0 Driver LVDS SOT-23-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Type Driver
Protocol LVDS
Number of Drivers/Receivers 1/0
Duplex -
Data Rate 400Mbps
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number DSLVDS1001
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1352571-DSLVDS1001DBVR
Ultra Librarian 3D Model Ultra Librarian DSLVDS1001DBVR CAD Model

Description

Product Overview: DSLVDS1001DBVR from Texas Instruments

The DSLVDS1001DBVR is a high-performance single-line driver from Texas Instruments, designed for applications requiring low-voltage differential signaling (LVDS) technology. This device is particularly suitable for high-speed data transmission over printed circuit boards and controlled impedance media. With its compact SOT-23 package, the DSLVDS1001DBVR is an ideal choice for space-constrained applications where efficiency and reliability are critical.

Key Features

  • High Data Rates: The DSLVDS1001DBVR supports signaling rates up to 400 Mbps, allowing for rapid data transmission and efficient communication between devices.
  • Low Power Consumption: Designed with power efficiency in mind, this driver operates with a minimal power supply range of 3.3V, reducing overall power consumption and heat generation.
  • Robust Protection: The device includes fail-safe circuitry that ensures a high output state in the absence of input signals, enhancing system reliability and preventing data corruption.
  • Small Footprint: Housed in a tiny SOT-23 package, the DSLVDS1001DBVR saves valuable board space, making it perfect for dense circuit designs.
  • Wide Operating Temperature Range: It is designed to function reliably across a broad temperature range from -40°C to +85°C, making it versatile for various industrial and commercial environments.

Applications

The DSLVDS1001DBVR is designed for use in a range of applications, including:

  • Point-to-point baseband data transmission
  • Backplane interconnects
  • Clock distribution networks
  • Networking equipment and telecommunications
  • High-speed digital interfaces

With its superior performance, low power consumption, and compact design, the DSLVDS1001DBVR from Texas Instruments is an excellent solution for designers looking to implement LVDS technology in their digital communication systems. Whether for industrial, networking, or consumer electronics, this LVDS driver ensures reliable high-speed data transmission in a wide array of applications.

You May Also Be Interested in

Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7439 $52.0730
165+ $0.6104 $100.7160
255+ $0.5913 $150.7815
350+ $0.5722 $200.2700
455+ $0.5531 $251.6605
605+ $0.4959 $300.0195
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,800 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess