EN
  • EN
  • DE

DS92LX1622SQ/NOPB

Part No DS92LX1622SQ/NOPB
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description IC SER/DESER 40WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Serializers, Deserializers
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Function Deserializer
Data Rate 800Mbps
Input Type Channel Link III (CML)
Output Type Channel Link III (LVCMOS)
Number of Inputs 1
Number of Outputs 16
Voltage - Supply 1.71V ~ 1.89V, 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 40-WFQFN Exposed Pad
Supplier Device Package 40-WQFN (6x6)
Base Product Number DS92LX1622
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 587059-DS92LX1622SQ/NOPB
Ultra Librarian 3D Model Ultra Librarian DS92LX1622SQ/NOPB CAD Model

Description

The DS92LX1622SQ/NOPB is a state-of-the-art digital video serializer from Texas Instruments designed to meet the stringent demands of high-speed data transmission in automotive and industrial applications. This device seamlessly integrates with advanced driver assistance systems (ADAS), infotainment systems, and other applications that require the transfer of high-definition video and data streams.

Key Features

  • High-Speed Interface: The DS92LX1622SQ/NOPB boasts a high-speed forward channel capable of transmitting data rates up to 1.5 Gbps, ensuring rapid and reliable data transfer for real-time video applications.
  • Robust Error Detection: With built-in error detection mechanisms, the device provides enhanced data integrity, critical in safety-related applications where accuracy is paramount.
  • EMC/EMI Performance: The serializer is designed with excellent electromagnetic compatibility (EMC) and electromagnetic interference (EMI) performance, reducing the risk of data corruption and system failures due to external noise.
  • Reduced System Complexity: By minimizing the number of wires needed for data transmission, this device helps in reducing overall system complexity, weight, and cost, which is particularly beneficial in automotive environments.
  • Temperature Range: It operates over an extended temperature range, making it suitable for harsh environments encountered in industrial and automotive settings.

Applications

The DS92LX1622SQ/NOPB is ideal for a variety of applications, including:

  • Automotive infotainment and cluster displays
  • Advanced driver assistance systems (ADAS)
  • Rear-seat entertainment systems
  • High-resolution digital video cameras
  • Industrial machine vision systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the DS92LX1622SQ/NOPB is no exception. It is designed to meet the rigorous standards of automotive-grade components, ensuring long-term reliability and performance. With the 'NOPB' designation, this product is provided in a lead-free package, aligning with environmental standards and regulations.

You May Also Be Interested in

Maxim Integrated
10-BIT BUS LVDS SERIALIZER
Lowest to $73.6821
Analog Devices Inc.
IC
Lowest to $19.0596
Maxim Integrated
Input Output
Need more? Email Us
Maxim Integrated
IC SERIALIZER 2.5GBPS 67TQFN
Lowest to $52.4032
Maxim Integrated
IC SERIALIZER LVDS 44TQFN
Need more? Email Us
Maxim Integrated
10-BIT BUS LVDS SERIALIZER
Lowest to $26.9159
Analog Devices Inc.
GMSL2/1 TUNNELING QUAD DESERIALI
Lowest to $31.8364
National Semiconductor (TI)
DS99R124AQ-Q1 5 - 43 MHZ 18-BIT
Lowest to $15.7011
National Semiconductor (TI)
DS92LV2421 10 TO 75 MHZ, 24-BIT
Lowest to $16.7450

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.3625 $57.4500
9+ $11.7847 $106.0623
14+ $11.4164 $159.8296
19+ $11.0481 $209.9139
24+ $10.6799 $256.3176
32+ $9.5750 $306.4000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess