EN
  • EN
  • DE

DS92LV3242TVS/NOPB

Part No DS92LV3242TVS/NOPB
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description 20-85 MHz 32-Bit Channel Link II Serializer / Deserializer
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tray
Function Deserializer
Data Rate 2.72Gbps
Input Type Channel Link II (LVDS)
Output Type Channel Link II (LVCMOS)
Number of Inputs 4
Number of Outputs 32
Operating Supply Voltage 3.135 V ~ 3.465 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 64-TQFP
Manufacturer Package 64-TQFP (10x10)
Win Source Part Number 1169744-DS92LV3242TVS/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name DS92LV3242
ECCN 5A991.b.1
Country of Origin Malaysia ,Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian DS92LV3242TVS/NOPB CAD Model

Description

Product Overview: DS92LV3242TVS/NOPB by Texas Instruments

The DS92LV3242TVS/NOPB is a high-performance, low-voltage differential signaling (LVDS) serializer/deserializer (SerDes) chipset designed and manufactured by Texas Instruments. This chipset is specifically engineered to facilitate high-speed, bidirectional data communication in applications requiring robust data integrity and noise immunity. The DS92LV3242TVS/NOPB is an ideal solution for a wide range of data transmission applications, including telecommunications, automotive infotainment systems, and high-speed data acquisition systems.

Key Features:

  • High-Speed Data Transfer: The chipset supports data rates up to 400 Mbps per channel, providing rapid data transmission for time-critical applications.
  • Low Power Consumption: Designed with energy efficiency in mind, the DS92LV3242TVS/NOPB minimizes power consumption, making it suitable for battery-powered and energy-sensitive systems.
  • Robust Error Detection: It includes built-in error detection features, such as a parity bit for error checking, ensuring reliable data communication and reducing the risk of data corruption.
  • Hot-Plug Capability: The device is capable of hot plugging, allowing for the connection or disconnection of components without the need to power down the system.
  • Industrial Temperature Range: The chipset operates over an extended temperature range, making it suitable for harsh industrial environments.

Applications:

  • Telecommunications Equipment
  • Automotive Infotainment Systems
  • High-Speed Data Acquisition Systems
  • Industrial Control Systems
  • Video Signal Transmission

The DS92LV3242TVS/NOPB chipset is packaged in a compact, surface-mount package that is RoHS compliant and lead-free, ensuring compliance with environmental regulations. With its combination of high-speed performance, low power consumption, and robust error detection, the DS92LV3242TVS/NOPB from Texas Instruments stands out as a superior choice for designers looking to implement reliable high-speed data communication in their products.

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the official Texas Instruments website or contact their local sales representative.

You May Also Be Interested in

Texas Instruments
1Mbps Serializer 8 Input 1 Output 28-HTSSOP
Lowest to $4.8460
Maxim Integrated
IC GMSL SERIALIZER QFN
Lowest to $16.6271
Maxim Integrated
1.5Gbps Serializer 16 Input 1 Output 32-TQFN (5x5)
Lowest to $11.1026
Maxim Integrated
IC SERIALIZER LVDS 27BIT 48-LQFP
Lowest to $19.7911
Maxim Integrated
10-BIT BUS LVDS SERIALIZER
Lowest to $26.9159
Maxim Integrated
1Mbps Serializer Input Output 24-TQFN (4x4)
Lowest to $3.8181
Maxim Integrated
DESERIALIZER WITH LVDS OUTPUTS
Lowest to $14.6893
National Semiconductor (TI)
LINE RECEIVER, 7 FUNC, 7 RCVR, C
Need more? Email Us
Analog Devices Inc.
IC
Lowest to $21.1376

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess