EN
  • EN
  • DE

DS92LV2411SQX/NOPB

Part No DS92LV2411SQX/NOPB
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description 5 to 50 MHz 24-Bit Channel Link II Serializer And Deserializer
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Function Serializer
Data Rate 1.2Gbps
Input Type Channel Link II (LVCMOS)
Output Type Channel Link II (CML)
Number of Inputs 24
Number of Outputs 1
Operating Supply Voltage 1.71 V ~ 1.89 V, 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 48-WFQFN Exposed Pad
Manufacturer Package 48-WQFN (7x7)
Win Source Part Number 1169734-DS92LV2411SQX/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name DS92LV2411
Introduction Date May 25, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian DS92LV2411SQX/NOPB CAD Model

Description

Product Overview: DS92LV2411SQX/NOPB

The DS92LV2411SQX/NOPB is a robust, high-speed serializer from Texas Instruments designed to facilitate point-to-point data transmission over controlled impedance media of 100Ω. The media could include printed circuit boards, copper cables, or fiber optic transmission lines. This product is part of TI's extensive interface portfolio, which is known for its reliability, innovation, and efficiency in data communication applications.

Key Features

  • High-Speed Data Transmission: The device supports high-speed data transmission, making it suitable for demanding applications that require fast data transfer rates.
  • Low Power Consumption: It is designed with power efficiency in mind, ensuring that the device operates with minimal power consumption, which is critical for battery-powered or energy-sensitive applications.
  • Robust Signal Integrity: The DS92LV2411SQX/NOPB maintains signal integrity over long distances and through challenging electrical environments, making it ideal for industrial and automotive applications.
  • Wide Temperature Range: The device is operational across a wide temperature range, ensuring reliability and performance under varying environmental conditions.
  • Lead-Free and RoHS Compliant: Adhering to environmental standards, the product is lead-free and compliant with the Restriction of Hazardous Substances (RoHS) directive.

Applications

The DS92LV2411SQX/NOPB is versatile and can be used in a variety of applications, including:

  • High-resolution video transmission
  • Automotive infotainment and driver assistance systems
  • Industrial control and automation
  • Telecommunications and data communications equipment
  • Medical imaging and diagnostics

Quality and Support

Texas Instruments is committed to providing exceptional quality and support for its products. The DS92LV2411SQX/NOPB is backed by TI's extensive technical documentation, design resources, and customer support to ensure developers can effectively integrate the device into their designs and troubleshoot any issues that may arise.

Ordering and Packaging

The DS92LV2411SQX/NOPB comes in a surface-mount package and is available for ordering in various quantities to meet the needs of both small and large-scale projects. Texas Instruments provides reliable delivery and supply chain services, ensuring that product procurement aligns with project timelines and manufacturing schedules.

You May Also Be Interested in

Maxim Integrated
IC SERIALIZER LVDS 48LQFP
Lowest to $17.4627
Maxim Integrated
SDH/SONET 1:4 DESERIALIZER
Lowest to $5.1294
Texas Instruments
IC SERIALIZER 10BIT 28-SSOP
Lowest to $15.6818
Maxim Integrated
DC-BALANCED LVDS SERIALIZER
Lowest to $6.7708
Maxim Integrated
SDH/SONET 4:1 SERIALIZER
Need more? Email Us
Maxim Integrated
Input Output
Lowest to $22.2053
Maxim Integrated
DC-BALANCED 21-BIT SERIALIZER
Lowest to $14.4548
National Semiconductor (TI)
2.97Gbps Serializer 4 Input 1 Output 48-WQFN (7x7)
Need more? Email Us
Texas Instruments
1.2Gbps Serializer 24 Input 1 Output 48-WQFN (7x7)
Lowest to $18.3805

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.7371 $56.2113
7+ $15.3741 $107.6187
11+ $14.8936 $163.8296
14+ $14.4132 $201.7848
18+ $13.9327 $250.7886
25+ $12.4914 $312.2850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 53 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess