EN
  • EN
  • DE

DS92LV1212A

Part No DS92LV1212A
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description The DS92LV 1212A is an upgrade of the DS92LV1212.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1169727-DS92LV1212A
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS92LV1212A CAD Model

Description

Introducing the DS92LV1212A from Texas Instruments

The DS92LV1212A is a high-performance, low-power serializer/deserializer (SerDes) device designed and manufactured by the renowned semiconductor company, Texas Instruments (TI). This device is a part of TI's extensive interface portfolio and is specifically engineered to facilitate point-to-point data transmission over controlled impedance media of 100 Ω. The media could be printed circuit boards, copper cables, or fiber optic transmission lines.

One of the key features of the DS92LV1212A is its ability to convert 10 bits of parallel LVCMOS/LVTTL data into a serial data stream. This conversion significantly reduces the number of data paths and, as a result, minimizes the cable size, system electromagnetic interference (EMI), and connector size and cost. The serial stream is then transferred over a differential media which enhances noise immunity and allows for reliable high-speed data transmission.

The device operates over a wide data rate range from 10 Mbps to 135 Mbps, which makes it highly versatile for various applications. This range ensures compatibility with a variety of industry standards and provides designers with the flexibility to use the DS92LV1212A in multiple scenarios, from low-speed legacy systems to high-speed data channels.

The DS92LV1212A also incorporates a lock-to-reference feature, which eliminates the requirement for a separate reference clock, thus simplifying system design and reducing system cost. The integrated Phase-Locked Loop (PLL) provides a stable and reliable clock for the serial data stream without the need for an external clock source.

Designed with the end-user in mind, the DS92LV1212A boasts an impressive array of built-in self-test (BIST) capabilities. These features enable on-the-fly system diagnostics and ensure the integrity of the data being transferred, which is critical for maintaining system reliability and performance.

Overall, the DS92LV1212A is an excellent choice for designers looking for a robust, high-speed data transmission solution. Its low power consumption, broad data rate range, and integrated features make it an efficient and cost-effective option for a wide range of applications, including telecommunications, computing, industrial, and medical equipment.

For more information on the DS92LV1212A, including datasheets, technical documents, and support resources, please visit the Texas Instruments product page.

You May Also Be Interested in

Vishay
Silicon Z-Diodes
Lowest to $0.2795
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Vishay
Silicon Z-Diodes
Lowest to $0.3384
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Coilcraft
SMT Power Inductors
Lowest to $0.9298
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $115.6717 $115.6717
2+ $111.9403 $223.8806
3+ $108.2090 $324.6270
4+ $97.0150 $388.0600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess