EN
  • EN
  • DE

DS90UR916QSQE/NOPB

Part No DS90UR916QSQE/NOPB
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description 5 - 65 MHz 24-bit Color FPD-Link II Deserializer with Image Enhancement
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Function Deserializer
Data Rate 1.82Gbps
Input Type FPD-Link II, LVDS
Output Type LVCMOS
Number of Inputs 1
Number of Outputs 24
Operating Supply Voltage 1.71 V ~ 1.89 V, 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting SMD
Package 60-WFQFN Exposed Pad
Manufacturer Package 60-WQFN (9x9)
Win Source Part Number 1169697-DS90UR916QSQE/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian DS90UR916QSQE/NOPB CAD Model

Description

Product Overview: DS90UR916QSQE/NOPB

The DS90UR916QSQE/NOPB is a high-performance serializer from Texas Instruments that is part of their FPD-Link III family. This device is designed to meet the rigorous demands of automotive and industrial display applications, offering a robust and reliable interface solution. The DS90UR916QSQE/NOPB is particularly suitable for applications where high data throughput and integrity are required, such as in-vehicle infotainment systems, driver assistance cameras, and other safety-critical systems.

Equipped with TI's advanced technology, the DS90UR916QSQE/NOPB serializer converts 24 bits of parallel RGB data into a serialized data stream. This stream is then transmitted over a single differential pair, significantly reducing the cable size and weight, a critical factor in automotive design. The device supports a wide data bandwidth, enabling the transmission of high-resolution video with excellent color depth and fidelity.

One of the key features of the DS90UR916QSQE/NOPB is its support for HDCP (High-bandwidth Digital Content Protection), ensuring secure transmission of content. Additionally, it incorporates an adaptive equalization feature that compensates for cable length and quality, ensuring a robust signal integrity over long distances and through challenging electromagnetic environments.

The serializer is also designed with built-in diagnostics and safety features, such as a CRC (Cyclic Redundancy Check) generator and checker, which provide data integrity verification in real-time. It is capable of operating over a wide temperature range, making it suitable for the harsh conditions encountered in automotive and industrial settings.

For ease of integration, the DS90UR916QSQE/NOPB is available in a compact QFN-48 package and is specified for operation from -40°C to +105°C. Its NOPB (No Lead (Pb)) designation indicates that it is manufactured without lead, making it compliant with RoHS regulations and environmentally friendly.

In summary, the DS90UR916QSQE/NOPB from Texas Instruments is a highly capable serializer that offers exceptional performance and reliability for high-resolution video applications in the automotive and industrial sectors.

You May Also Be Interested in

Maxim Integrated
DC-BALANCED 21-BIT SERIALIZER
Lowest to $14.4548
Maxim Integrated
DESERIALIZER WITH LVDS OUTPUTS
Lowest to $14.6893
Texas Instruments
IC SERIALIZER 10BIT 28-SSOP
Lowest to $15.6818
Texas Instruments
1Mbps Serializer 8 Input 1 Output 28-HTSSOP
Lowest to $4.8460
National Semiconductor (TI)
1 FUNC, 1 DRIVER, 1 RCVR, CMOS
Lowest to $68.0676
Maxim Integrated
IC SERIALIZER LVDS 27BIT 48-LQFP
Lowest to $19.7911
Analog Devices Inc.
GMSL2/1 TUNNELING QUAD DESERIALI
Lowest to $31.8364
Maxim Integrated
IC SERIALIZER LVDS 44TQFN
Need more? Email Us
Maxim Integrated
DC-BALANCED LVDS SERIALIZER
Lowest to $6.7708

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess