EN
  • EN
  • DE

DS90UH949ATRGCRQ1

Part No DS90UH949ATRGCRQ1
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description INTERFACE IC MISC / 2Mbps Serializer 3 Input 2 Output 64-VQFN (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Serializers, Deserializers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Function Serializer
Data Rate 2Mbps
Input Type HDMI
Output Type FPD-Link III, LVDS
Number of Inputs 3
Number of Outputs 2
Voltage - Supply 1.045V ~ 1.155V, 1.71V ~ 1.89V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-VQFN (9x9)
Base Product Number DS90UH
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,000
Win Source Part Number 977408-DS90UH949ATRGCRQ1
Ultra Librarian 3D Model Ultra Librarian DS90UH949ATRGCRQ1 CAD Model

Description

The DS90UH949ATRGCRQ1 is a state-of-the-art serializer from Texas Instruments, designed to provide a seamless interface for automotive video applications. This advanced component is a part of the FPD-Link III family, which is renowned for its robust and high-speed data transmission capabilities, making it an ideal choice for safety-critical automotive applications such as infotainment systems, rear-seat entertainment, and advanced driver assistance systems (ADAS).

Key Features

  • High-Resolution Support: The DS90UH949ATRGCRQ1 supports high-definition video up to 1080p and WUXGA resolutions, ensuring crystal-clear image quality for both drivers and passengers.
  • Adaptive Equalization: The built-in adaptive equalization feature optimizes signal integrity over long cable distances, enhancing the reliability and performance of the video transmission.
  • Low Electromagnetic Interference (EMI): With an emphasis on reducing EMI, this serializer ensures compliance with stringent automotive EMI requirements, contributing to the overall safety and performance of the vehicle's electronic system.
  • Color Depth: It supports up to 24-bit color depth, providing a rich and vibrant color palette for an immersive viewing experience.

Advanced Technologies

The DS90UH949ATRGCRQ1 incorporates several advanced technologies to deliver superior performance:

  • HDCP 1.4 Encryption: It is equipped with HDCP 1.4 encryption, ensuring secure transmission of protected content.
  • Automatic Video Enhancement: The serializer includes features such as automatic contrast adjustment and gamma correction, which enhance video quality in various lighting conditions.
  • Diagnostic Features: Comprehensive diagnostic features allow for real-time system monitoring and fault detection, which is crucial for maintaining the integrity of safety features within the vehicle.

Applications

The DS90UH949ATRGCRQ1 is primarily used in the automotive sector, where the demand for high-quality video transmission is growing. Its robust design and advanced features make it suitable for:

  • Automotive infotainment and navigation systems
  • Rear-seat entertainment systems
  • Driver-assist cameras and sensor data aggregation
  • Automotive cluster displays

In conclusion, the DS90UH949ATRGCRQ1 by Texas Instruments is a versatile and powerful serializer that meets the rigorous demands of modern automotive video systems, ensuring both performance and reliability.

You May Also Be Interested in

Analog Devices Inc.
IC
Lowest to $21.1376
Maxim Integrated
DC-BALANCED 21-BIT SERIALIZER
Lowest to $14.4548
Maxim Integrated
IC SERIALIZER LVDS 44TQFN
Need more? Email Us
THine Electronics, Inc.
IC XMITTER LVDS 24B CLR 56TSSOP
Lowest to $2.2153
Maxim Integrated
10-BIT BUS LVDS SERIALIZER
Lowest to $26.9159
Maxim Integrated
IC SERIALIZER 2.5GBPS 67TQFN
Lowest to $52.4032
Texas Instruments
IC SERIALIZER 10BIT 28-SSOP
Lowest to $15.6818
Maxim Integrated
DC-BALANCED LVDS SERIALIZER
Lowest to $6.7708
Maxim Integrated
1Mbps Serializer Input Output 24-TQFN (4x4)
Lowest to $3.8181

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $479.6471 $479.6471
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess