EN
  • EN
  • DE

DS90UH928QSQ/NOPB

Part No DS90UH928QSQ/NOPB
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description IC DESERIALIZER LVDS 48WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 2.975Gbps Deserializer 1 Input 5 Output 48-WQFN (7x7)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 48-WFQFN Exposed Pad
Case / Package 48-WQFN (7x7)
Family Name DS90UH928
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869638-DS90UH928QSQ/NOPB
Ultra Librarian 3D Model Ultra Librarian DS90UH928QSQ/NOPB CAD Model

Description

Product Overview: DS90UH928QSQ/NOPB

The DS90UH928QSQ/NOPB from Texas Instruments is a state-of-the-art serializer that falls under the FPD-Link III family, specifically designed to meet the needs of high-definition (HD) video and audio data transmission. This device is an ideal solution for automotive infotainment systems and advanced driver assistance systems (ADAS) where reliable and high-speed data transfer is crucial.

Key Features

  • High-Speed Data Transfer: The DS90UH928QSQ/NOPB supports a data rate of up to 3.1 Gbps, enabling the transmission of 24-bit color depth HD video and audio data along with bidirectional control signals, all over a single differential pair.
  • FPD-Link III Interface: The device incorporates Texas Instruments' FPD-Link III technology, which allows for robust and long-distance data communication, making it highly suitable for automotive applications where cables may need to run over extended distances.
  • Advanced Features: It comes with integrated features such as HDCP encryption for content protection, a built-in test pattern generator for diagnostics, and adaptive equalization to compensate for cable length and quality.
  • Automotive Grade: The DS90UH928QSQ/NOPB is designed to meet the stringent requirements of the automotive industry, ensuring operation under extreme temperature conditions and compliance with automotive EMI/EMC standards.

Applications

  • Automotive Infotainment Systems
  • Navigation and Rear-seat Entertainment
  • Driver Assistance Cameras
  • Automotive Connectivity Modules

Product Specifications

The DS90UH928QSQ/NOPB operates over a supply voltage range of 1.8V to 3.3V and is available in a 48-pin QFN package. It is designed to interface seamlessly with complementary deserializers from Texas Instruments, providing a complete solution for high-definition multimedia interface (HDMI) transmission over a single differential cable. The device also features an I²C interface for configuration and control, making it highly flexible and easy to integrate into complex automotive systems.

With its robust design and advanced capabilities, the DS90UH928QSQ/NOPB is a premier choice for designers looking to implement high-speed video and data communication within their automotive applications while maintaining signal integrity and system reliability.

You May Also Be Interested in

Maxim Integrated
10-BIT BUS LVDS SERIALIZER
Lowest to $73.6821
Maxim Integrated
10-BIT BUS LVDS SERIALIZER
Lowest to $26.9159
Maxim Integrated
SDH/SONET 4:1 SERIALIZER
Need more? Email Us
Maxim Integrated
DC-BALANCED 21-BIT SERIALIZER
Lowest to $14.4548
Maxim Integrated
IC SERIALIZER LVDS 48LQFP
Lowest to $17.4627
Analog Devices Inc.
GMSL2/1 TUNNELING QUAD DESERIALI
Lowest to $31.8364
Texas Instruments
1.05Gbps Serializer 21 Input 1 Output 40-WQFN (6x6)
Lowest to $10.8970
Maxim Integrated
IC GMSL SERIALIZER QFN
Lowest to $17.4708
National Semiconductor (TI)
DS92LV2421 10 TO 75 MHZ, 24-BIT
Lowest to $16.7450

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.3904 $92.7808
3+ $38.0640 $114.1920
5+ $36.8745 $184.3725
6+ $35.6850 $214.1100
8+ $34.4955 $275.9640
10+ $30.9270 $309.2700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess