EN
  • EN
  • DE

DS90UH927QSQE/NOPB

Part No DS90UH927QSQE/NOPB
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description 5-MHz to 85-MHz 24-Bit Color FPD-Link III Serializer with HDCP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Reel - TR
Function Serializer
Data Rate 2.975Gbps
Input Type FPD-Link, LVDS
Output Type FPD-Link III, LVDS
Number of Inputs 13
Number of Outputs 1
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting SMD
Package 40-WFQFN Exposed Pad
Manufacturer Package 40-WQFN (6x6)
Win Source Part Number 1169676-DS90UH927QSQE/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name DS90UH927Q
Introduction Date October 27, 2012
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian DS90UH927QSQE/NOPB CAD Model

Description

Product Overview: DS90UH927QSQE/NOPB by Texas Instruments

The DS90UH927QSQE/NOPB is a state-of-the-art serializer from Texas Instruments, designed to meet the rigorous demands of high-speed data transmission in automotive infotainment systems. This robust component is a key player in the FPD-Link III family, providing a seamless interface between video sources and display units.

With the capability to serialize up to 24 bits of RGB data and up to three additional control signals, the DS90UH927QSQE/NOPB ensures that high-definition video can be transmitted smoothly and efficiently over a single differential pair. The serializer supports a wide range of video resolutions and formats, making it highly versatile for various applications within the automotive sector.

Key Features:

  • High-Speed Data Transfer: The device boasts an impressive data throughput, capable of handling up to 1.5 Gbps, ensuring that high-resolution video is delivered without lag or distortion.
  • Robust Link Integrity: It features a bidirectional control channel which operates concurrently with video data, enabling real-time status monitoring and control signal communication.
  • EMI Mitigation: The DS90UH927QSQE/NOPB incorporates Spread Spectrum Clocking (SSC) to minimize electromagnetic interference (EMI), which is crucial in the electrically noisy environment of vehicles.
  • Advanced Diagnostics: Built-in diagnostics and safety features such as cable open/short detection and thermal protection contribute to the device's reliability and durability in harsh automotive conditions.
  • Power Management: An integrated I²C interface allows for power management control, contributing to energy efficiency and conservation.

The device is housed in a compact, automotive-grade QFN package, which ensures a minimal footprint on the PCB while providing robust protection against the environmental challenges typical in automotive applications. Its design is optimized for simplified PCB layout and reduced component count, facilitating easier integration into automotive systems.

With its combination of high-speed data transfer, EMI mitigation, and advanced diagnostic features, the DS90UH927QSQE/NOPB from Texas Instruments represents a cutting-edge solution for automotive infotainment systems, providing reliability and performance that manufacturers and consumers can trust.

You May Also Be Interested in

National Semiconductor (TI)
DS99R124AQ-Q1 5 - 43 MHZ 18-BIT
Lowest to $15.7011
Maxim Integrated
DC-BALANCED 21-BIT SERIALIZER
Lowest to $14.4548
Maxim Integrated
10-BIT BUS LVDS SERIALIZER
Lowest to $73.6821
Analog Devices Inc.
IC
Lowest to $19.0596
Maxim Integrated
IC GMSL SERIALIZER QFN
Lowest to $17.4708
National Semiconductor (TI)
2.97Gbps Serializer 4 Input 1 Output 48-WQFN (7x7)
Need more? Email Us
Maxim Integrated
Input Output
Lowest to $22.2053
Texas Instruments
1.05Gbps Serializer 21 Input 1 Output 40-WQFN (6x6)
Lowest to $10.8970
Maxim Integrated
IC SERIALIZER 2.5GBPS 67TQFN
Lowest to $52.4032

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.4597 $58.3791
7+ $15.9670 $111.7690
10+ $15.4680 $154.6800
14+ $14.9690 $209.5660
18+ $14.4701 $260.4618
24+ $12.9732 $311.3568
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess