EN
  • EN
  • DE

DS90UB954TRGZTQ1

Part No DS90UB954TRGZTQ1
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description 12-BIT 100MHFPD-LINK III DESERIA / Dual FPD-Link III Deserializer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Function Deserializer
Data Rate 1.5Gbps
Input Type FPD-Link III, LVDS
Output Type CSI-2, MIPI
Number of Inputs 2
Supply Voltage (V) 1.71V ~ 1.89V
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 48-VFQFN Exposed Pad
Supplier Device Package 48-VQFN (7x7)
Manufacturer Pack Quantity 250
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 811790-DS90UB954TRGZTQ1
Ultra Librarian 3D Model Ultra Librarian DS90UB954TRGZTQ1 CAD Model

Description

The Texas Instruments DS90UB954TRGZTQ1 is a highly integrated automotive serialiser which is a part of the FPD-Link III family, designed to support high-speed data communication between cameras and processors in automotive applications. This advanced chip offers a robust and versatile solution for transmitting high-definition video and data streams over a single coaxial cable or differential pair with exceptional reliability and performance.

Key Features

  • High-Speed Data Transfer: Supports high-bandwidth data transfers at 5 Gbps with FPD-Link III technology, enabling real-time video transmission with low latency.
  • MIPI CSI-2 Interface: Comes with a MIPI CSI-2 interface that allows direct connection to image sensors and processors, simplifying the design and reducing system complexity.
  • Multi-Camera Support: Capable of aggregating data from multiple cameras onto a single cable, which is ideal for advanced driver-assistance systems (ADAS) and autonomous driving technologies.
  • Adaptive Equalization: Features adaptive equalization that enhances signal integrity over long cable distances, ensuring high-quality video data transmission.
  • Automotive Grade: Designed to meet the stringent requirements of the automotive industry, including AEC-Q100 qualification, wide temperature range operation, and high reliability.

Applications

The DS90UB954TRGZTQ1 is tailored for use in a variety of automotive applications, including:

  • Rear-view and surround-view camera systems
  • Driver monitoring systems
  • Automotive infotainment and display systems
  • Advanced driver-assistance systems (ADAS)
  • Autonomous vehicle sensor data aggregation

Quality and Reliability

This product is manufactured to the highest quality standards and is rigorously tested to ensure it meets the demands of the automotive environment. With Texas Instruments' commitment to quality, customers can trust the DS90UB954TRGZTQ1 to deliver consistent performance and reliability in their automotive applications.

You May Also Be Interested in

National Semiconductor (TI)
DS99R124AQ-Q1 5 - 43 MHZ 18-BIT
Lowest to $15.7011
Texas Instruments
IC SERIALIZER 10BIT 28-SSOP
Lowest to $15.6818
Texas Instruments
1.05Gbps Serializer 21 Input 1 Output 40-WQFN (6x6)
Lowest to $10.8970
Texas Instruments
1.2Gbps Serializer 24 Input 1 Output 48-WQFN (7x7)
Lowest to $19.2675
Maxim Integrated
IC SERIALIZER LVDS 48LQFP
Lowest to $17.4627
Maxim Integrated
IC GMSL SERIALIZER QFN
Lowest to $16.6271
Maxim Integrated
DESERIALIZER WITH LVDS OUTPUTS
Lowest to $14.6893
Maxim Integrated
SDH/SONET 1:4 DESERIALIZER
Lowest to $5.1294
Texas Instruments
1Mbps Serializer 8 Input 1 Output 28-HTSSOP
Lowest to $4.8460

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.9059 $59.7177
6+ $18.6461 $111.8766
9+ $18.0161 $162.1449
12+ $16.7563 $201.0756
16+ $16.1263 $258.0208
20+ $15.4964 $309.9280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess