EN
  • EN
  • DE

DS90UB935TRHBRQ1

Part No DS90UB935TRHBRQ1
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description CSI2 FPD3 SERIALIZER / FPD-Link III 3-Gbps Serializer With CSI-2 Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Function Serializer
Data Rate 3Gbps
Input Type FPD-Link III, LVCMOS
Output Type FPD-Link III, LVCMOS
Number of Inputs 10
Number of Outputs 2
Supply Voltage (V) 1.71V ~ 1.89V
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN-EP (5x5)
Manufacturer Pack Quantity 3,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 811439-DS90UB935TRHBRQ1
Ultra Librarian 3D Model Ultra Librarian DS90UB935TRHBRQ1 CAD Model

Description

The DS90UB935TRHBRQ1 from Texas Instruments is a state-of-the-art serializer that forms part of the FPD-Link III family, designed to support high-speed data communication in automotive applications. This advanced component is specifically engineered to meet the rigorous demands of the automotive industry, providing a robust and reliable solution for transmitting data over a two-wire differential link.

Key Features:

  • High-Speed Data Transfer: The DS90UB935TRHBRQ1 offers high-speed forward-channel data transmission at rates up to 12 Gbps, ensuring rapid and efficient data handling for automotive infotainment and camera systems.
  • Automotive-Grade Reliability: Designed to withstand the harsh conditions of automotive environments, this component is AEC-Q100 qualified, ensuring performance under extreme temperatures and vibrations.
  • Advanced Diagnostics: The serializer includes built-in diagnostics and safety features that enable system designers to detect and respond to potential issues, enhancing overall system safety and reliability.
  • Adaptive Equalization: Adaptive equalization technology helps to maintain signal integrity over long cable lengths, compensating for potential loss and ensuring clear and accurate data transmission.
  • Power Over Coax (PoC): The DS90UB935TRHBRQ1 supports Power Over Coax, allowing power to be supplied to the remote device along with the data signal over a single coaxial cable, simplifying system design and reducing cable complexity.

Applications:

The DS90UB935TRHBRQ1 is ideal for a range of automotive applications, including:

  • Advanced driver assistance systems (ADAS)
  • Automotive infotainment systems
  • Rearview and surround-view camera systems
  • Driver monitoring cameras
  • Head-up displays (HUDs)

Technical Specifications:

The device operates over a wide temperature range and is available in a compact, automotive-friendly package. It is compatible with a variety of microprocessors and microcontrollers, providing a versatile solution for integrating into existing and new automotive designs.

For detailed technical specifications, please refer to the Texas Instruments product datasheet and design resources, which offer comprehensive information to assist in the integration and use of the DS90UB935TRHBRQ1 in your automotive solutions.

You May Also Be Interested in

Maxim Integrated
10-BIT BUS LVDS SERIALIZER
Lowest to $73.6821
National Semiconductor (TI)
2.97Gbps Serializer 4 Input 1 Output 48-WQFN (7x7)
Need more? Email Us
THine Electronics, Inc.
IC XMITTER LVDS 24B CLR 56TSSOP
Lowest to $2.2153
Texas Instruments
1Mbps Serializer 8 Input 1 Output 28-HTSSOP
Lowest to $4.8460
Maxim Integrated
IC SERIALIZER LVDS 44TQFN
Need more? Email Us
Analog Devices Inc.
GMSL2/1 TUNNELING QUAD DESERIALI
Lowest to $37.7796
Maxim Integrated
1Mbps Serializer Input Output 24-TQFN (4x4)
Lowest to $3.8181
Maxim Integrated
10-BIT BUS LVDS SERIALIZER
Lowest to $26.9159
National Semiconductor (TI)
DS99R124AQ-Q1 5 - 43 MHZ 18-BIT
Lowest to $15.7011

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2635 $51.1620
29+ $3.4982 $101.4478
45+ $3.3889 $152.5005
61+ $3.2796 $200.0556
79+ $3.1703 $250.4537
106+ $2.8423 $301.2838
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,124 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess