EN
  • EN
  • DE

DS90UB914ATRHSJQ1

Part No DS90UB914ATRHSJQ1
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description DS90UB913A-Q1/DS90UB914A-Q1 25 to100 MHz 10/12-Bit
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Reel - TR
Function Deserializer
Data Rate 1.4Gbps
Input Type FPD-Link III, LVDS
Output Type LVCMOS
Number of Inputs 1
Number of Outputs 12
Operating Supply Voltage 1.71 V ~ 3.6 V
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting SMD
Package 48-WFQFN Exposed Pad
Manufacturer Package 48-WQFN (7x7)
Win Source Part Number 1169657-DS90UB914ATRHSJQ1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name DS90UB914A-Q1
Introduction Date June 14, 2013
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian DS90UB914ATRHSJQ1 CAD Model

Description

The DS90UB914ATRHSJQ1 from Texas Instruments is a highly reliable automotive-grade serializer that is part of the FPD-Link III family, designed to transmit high-speed data from cameras and sensors to an electronic control unit (ECU) over a single differential cable. This component is specifically tailored for the demanding requirements of the automotive industry, delivering robust data communication with exceptional performance.

Key Features

  • High-Speed Data Transmission: Supports 25 to 100 MHz pixel clock for 10-bit or 12-bit pixel depth, enabling fast and efficient data transfer.
  • FPD-Link III Interface: Utilizes Texas Instruments' advanced FPD-Link III technology to ensure high-integrity serial data transmission with embedded clock over a single differential pair.
  • Adaptive Equalization: Features adaptive equalization to compensate for cable loss, enhancing signal integrity over long cable distances typical in automotive applications.
  • Backward Channel: Includes a bidirectional control channel that operates at 2 Mbps, allowing for configuration and control communication between the serializer and deserializer.
  • Automotive Qualification: Qualified for automotive applications, meeting stringent AEC-Q100 Grade 2 requirements for temperature and reliability.
  • EMI Reduction: Incorporates spread spectrum clocking and other features to minimize electromagnetic interference, a critical consideration in vehicle electronics.

Applications

The DS90UB914ATRHSJQ1 is ideal for a wide range of automotive applications, including:

  • Advanced Driver Assistance Systems (ADAS)
  • Rearview and surround-view camera systems
  • Driver monitoring systems
  • Automotive infotainment and display systems

Package and Availability

This serializer is available in a compact QFN package, making it suitable for space-constrained automotive environments. It is also designed for ease of use with a minimal external component count, reducing system complexity and cost.

With its robust design and advanced features, the DS90UB914ATRHSJQ1 is a critical component for developers looking to create sophisticated automotive systems that require high-speed, reliable data transmission in harsh vehicular environments.

You May Also Be Interested in

Maxim Integrated
IC SERIALIZER 2.5GBPS 67TQFN
Lowest to $52.4032
Maxim Integrated
DC-BALANCED 21-BIT SERIALIZER
Lowest to $14.4548
Texas Instruments
1.2Gbps Serializer 24 Input 1 Output 48-WQFN (7x7)
Lowest to $19.2675
National Semiconductor (TI)
2.97Gbps Serializer 4 Input 1 Output 48-WQFN (7x7)
Need more? Email Us
National Semiconductor (TI)
LINE RECEIVER, 7 FUNC, 7 RCVR, C
Need more? Email Us
Maxim Integrated
Input Output
Need more? Email Us
Maxim Integrated
Input Output
Lowest to $22.2053
Texas Instruments
1Mbps Serializer 8 Input 1 Output 28-HTSSOP
Lowest to $4.8460
Maxim Integrated
DESERIALIZER WITH LVDS OUTPUTS
Lowest to $14.6893

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4866 $52.2990
35+ $2.8608 $100.1280
55+ $2.7714 $152.4270
75+ $2.6820 $201.1500
97+ $2.5926 $251.4822
130+ $2.3244 $302.1720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,540 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess