EN
  • EN
  • DE

DS90UA101TRTVTQ1

Part No DS90UA101TRTVTQ1
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description IC SER/DESER 10-50MHZ 8B 32WQFN / Multi-Channel Digital Audio Link
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Reel package
Function Serializer
Data Rate 600Mbps
Input Type LVCMOS
Output Type FPD-Link III, LVDS
Number of Inputs 4
Number of Outputs 1
Operating Supply Voltage 1.71 V ~ 1.89 V
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting SMD
Package 32-WFQFN Exposed Pad
Manufacturer Package 32-WQFN (5x5)
Win Source Part Number 773371-DS90UA101TRTVTQ1
Popularity Medium
Supply and Demand Status Limited
Family Name DS90UA101-Q1
Introduction Date July 17, 2013
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian DS90UA101TRTVTQ1 CAD Model

Description

Product Overview: DS90UA101TRTVTQ1 by Texas Instruments

The DS90UA101TRTVTQ1 is a high-performance serializer from Texas Instruments, designed to meet the rigorous demands of automotive and industrial applications. This advanced chip is part of TI's FPD-Link III family, which provides a reliable and robust solution for high-speed data transmission over a single differential pair. The DS90UA101TRTVTQ1 is particularly well-suited for applications that require the transfer of high-definition video and control data with minimal connectivity and wiring complexity.

Key Features

  • High-Speed Data Transmission: The serializer is capable of sending data at a rate of up to 1.5 Gbps, ensuring rapid and efficient communication between devices.
  • Robust Error Detection: It includes CRC (Cyclic Redundancy Check) error detection and advanced features for data integrity, making it reliable in challenging environments.
  • Adaptive Equalization: The built-in adaptive equalization technology compensates for cable losses, allowing for consistent performance over long cable distances.
  • Automotive-Grade: Designed to meet the stringent requirements of the automotive industry, the DS90UA101TRTVTQ1 is AEC-Q100 qualified and operates across a wide temperature range.

Applications

  • Satellite camera systems for automotive safety
  • Driver-assist video cameras
  • Rear-view and surround-view camera systems
  • Industrial video processing
  • High-resolution displays and infotainment systems

Reliability and Packaging

The DS90UA101TRTVTQ1 is offered in a compact 48-pin VQFN package, making it suitable for space-constrained applications. Its robust design ensures reliable operation in harsh automotive environments, characterized by vibrations and temperature extremes. The device also supports spread spectrum clocking for reduced electromagnetic interference (EMI), further enhancing its suitability for sensitive automotive applications.

With its combination of high-speed data transfer, error detection, and adaptive equalization, the DS90UA101TRTVTQ1 by Texas Instruments represents a state-of-the-art solution for automotive and industrial video transmission. Its reliability and performance make it an essential component for developers looking to create advanced, safety-critical systems in the automotive sector.

You May Also Be Interested in

Texas Instruments
IC DESERIALZR RANDOM LOCK 28SSOP
Lowest to $160.5050
National Semiconductor (TI)
LINE RECEIVER
Lowest to $15.3280
THine Electronics, Inc.
6BIT V-BY-ONE_LVCMOS 48TQFP / Deserializer 1 Input 18 Output 48-TQFP (7x7)
Need more? Email Us
THine Electronics, Inc.
IC DESERIALIZER LVDS 56TSSOP
Lowest to $2.9104
National Semiconductor (TI)
LINE DRIVER, 5 FUNC, 5 DRIVER / 1.485Gbps Serializer 5 Input 1 Output 48-WQFN (7x7)
Lowest to $33.3718
Intel
SERIALIZER/DESERIALIZER
Need more? Email Us
THine Electronics, Inc.
IC SERIALIZER DUAL 105TFBGA / 3.4Gbps Serializer 42 Input 2 Output 105-TFBGA (10x10)
Lowest to $15.6405
Texas Instruments
IC PROG 27BIT SERDES TX 80-BGA / 405Mbps Serializer 27 Input 1 Output 80-BGA MICROSTAR JUNIOR (5x5)
Lowest to $33.5755
Texas Instruments
1Mbps Serializer 8 Input 1 Output 28-HTSSOP
Lowest to $4.8460

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.2450 $64.9800
8+ $13.3293 $106.6344
12+ $12.9127 $154.9524
17+ $12.4962 $212.4354
21+ $12.0797 $253.6737
28+ $10.8300 $303.2400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess