EN
  • EN
  • DE

DS90LV804TSQX

Part No DS90LV804TSQX
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER LVDS 4CH 32WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
Mfr Texas Instruments
Package Tape & Reel
Product Status Obsolete
Type Buffer, ReDriver
Applications LVDS
Input CML, LVDS, LVPECL
Output LVDS
Data Rate (Max) 800Mbps
Number of Channels 4
Delay Time 2.0ns
Capacitance - Input 3.5 pF
Voltage - Supply 3.15V ~ 3.45V
Current - Supply 117mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 32-WFQFN Exposed Pad
Supplier Device Package 32-WQFN (5x5)
Base Product Number DS90LV804
Standard Package 4,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 586964-DS90LV804TSQX
Ultra Librarian 3D Model Ultra Librarian DS90LV804TSQX CAD Model

Description

Product Overview: DS90LV804TSQX from Texas Instruments

The DS90LV804TSQX is a high-performance quad CMOS differential line driver designed for applications requiring ultra low power dissipation and high data rates. Manufactured by Texas Instruments, this device is part of the LVDS (Low-Voltage Differential Signaling) family, which is known for its robust signaling technique that achieves high-speed data transmission over copper cables.

Key Features

  • High Data Rate: The DS90LV804TSQX supports data rates up to 400 Mbps, making it ideal for demanding applications that require rapid data transfer, such as gigabit Ethernet, automotive infotainment systems, and high-resolution video interfaces.
  • Low Power Consumption: With a typical operating current of only 3 mA per channel and a power-down feature that reduces the current to 10 µA, this device is optimized for power-sensitive applications.
  • Wide Temperature Range: It operates over an industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.
  • Small Form Factor: The DS90LV804TSQX is available in a compact WQFN-16 package, which is suitable for space-constrained applications.
  • Integrated Termination Resistors: The device includes 100-ohm termination resistors on the differential outputs, which simplifies PCB layout and reduces external component count.

Applications

The DS90LV804TSQX's combination of high-speed data transmission and low power consumption makes it an excellent choice for a wide range of applications, including:

  • High-speed data communications
  • Point-to-point baseband data transmission
  • Backplane interconnects
  • Cable extenders
  • Automotive infotainment and camera systems
  • Industrial control systems

Conclusion

Overall, the DS90LV804TSQX from Texas Instruments is a versatile and efficient solution for systems requiring high-speed data transfer with minimal power draw. Its robust design and integrated features make it an ideal choice for engineers looking to improve signal integrity and simplify design in their high-speed communication and video applications.

You May Also Be Interested in

Texas Instruments
IC REDRIVER LVDS 4CH 48TQFP
Lowest to $10.4380
Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Lowest to $3.0578
Texas Instruments
IC REDRIVER LVDS 4CH 48TQFP
Lowest to $9.2343
Texas Instruments
IC REDRIVER PCIE/SAS/SATA 54WQFN
Lowest to $43.3321
Texas Instruments
IC REDRIVER LVDS 1CH 8WSON
Lowest to $1.0139
Texas Instruments
IC MULTIPLEXER 2CH 4GBPS 48WQFN
Lowest to $3.5960
Texas Instruments
Lowest to $2.6898
Texas Instruments
IC REDRIVER 8CH 10.3GBPS 54WQFN
Lowest to $71.7434
Texas Instruments
LOW EMISSIONS, FULL/LOW SPEED IS
Lowest to $10.5564

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4238 $54.2380
20+ $5.0806 $101.6120
31+ $4.9089 $152.1759
44+ $4.5657 $200.8908
57+ $4.3940 $250.4580
72+ $4.2224 $304.0128
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,270 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess