EN
  • EN
  • DE

DS90LV049HMTX/NOPB

Part No DS90LV049HMTX/NOPB
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 2/2 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Type Transceiver
Protocol LVDS
Number of Drivers/Receivers 2/2
Duplex Full
Data Rate 400Mbps
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number DS90LV049
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 586959-DS90LV049HMTX/NOPB
Ultra Librarian 3D Model Ultra Librarian DS90LV049HMTX/NOPB CAD Model

Description

Product Overview: DS90LV049HMTX/NOPB

The DS90LV049HMTX/NOPB is a robust line driver and receiver pair from Texas Instruments, designed to meet the stringent requirements of high-speed data communication in industrial and telecommunications applications. This product is part of the LVDS (Low-Voltage Differential Signaling) family, which is renowned for its ability to transmit data at high speeds while minimizing electromagnetic interference (EMI) and power consumption.

Key Features

  • High-Speed Data Transmission: The DS90LV049HMTX/NOPB supports signaling rates up to 400 Mbps, making it an ideal choice for applications requiring fast data transfer, such as gigabit Ethernet, backplane data transfer, and high-resolution video signaling.
  • Low Power Consumption: With a typical operating current of only 3 mA per channel, this device is optimized for power-sensitive applications, helping to reduce the overall power budget of the system.
  • Differential Signaling: The LVDS technology employed by the DS90LV049HMTX/NOPB offers superior signal integrity over long distances and in noisy environments, thanks to its differential signaling method, which helps to reduce common-mode noise.
  • Robust ESD Protection: The device features robust electrostatic discharge (ESD) protection circuits, which safeguard the device against inadvertent static discharges, ensuring reliability and longevity in the field.

Applications

With its high-speed capabilities and low power draw, the DS90LV049HMTX/NOPB is well-suited for a variety of applications, including:

  • Telecommunications Infrastructure
  • High-speed Data Acquisition Systems
  • Industrial Control and Automation
  • Automotive Infotainment and Camera Systems
  • Video Display and Panel Connections

Environmental and Quality Certifications

The DS90LV049HMTX/NOPB is provided in a green, RoHS-compliant package, ensuring compliance with environmental regulations. Additionally, it is part of Texas Instruments' commitment to high-quality standards, with rigorous testing and validation processes in place to guarantee performance and reliability.

Package and Availability

This product is available in a 16-pin TSSOP (Thin Shrink Small Outline Package) that offers a compact footprint while allowing for efficient thermal dissipation and ease of PCB layout. The "NOPB" designation indicates that the device is provided in a lead-free package, aligning with modern environmental standards.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627
Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066
Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165
Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0374 $50.9350
60+ $1.6717 $100.3020
93+ $1.6195 $150.6135
128+ $1.5672 $200.6016
166+ $1.5150 $251.4900
221+ $1.3583 $300.1843
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,840 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess