Product Overview
The DS90LV032ATMTCX/NOPB is a high-performance, Low-Voltage Differential Signaling (LVDS) quad CMOS differential line receiver designed by Texas Instruments. This device is optimized for balanced and high-speed data transmission over controlled impedance media of approximately 100 ohms. The DS90LV032ATMTCX/NOPB is capable of handling high data rates up to 400 Mbps (200 MHz) and is designed for applications requiring high data bandwidth and robust noise immunity in harsh electrical environments.
Key Features
- High Data Rate: Supports data rates as high as 400 Mbps, making it suitable for high-speed data transmission applications.
- Low-Voltage Operation: Operates from a single 3.3V supply, minimizing power consumption and making it ideal for power-sensitive applications.
- Differential Inputs: Accepts small differential signals (±350 mV) on the data lines, providing improved noise immunity compared to single-ended solutions.
- Fail-Safe Circuitry: The device features a fail-safe circuit that ensures a logic high output if the input is open or shorted.
- Industrial Temperature Range: Operates over a wide temperature range from -40°C to +85°C, suitable for industrial environments.
- Flow-Through Pinout: Simplifies PCB layout with its flow-through design that places the inputs and outputs near the respective device edges.
Applications
The DS90LV032ATMTCX/NOPB is ideal for a variety of applications that require reliable high-speed data transfer, such as:
- Point-to-point baseband data transmission
- Backplane interconnect
- Cable data transmission
- Cellular base stations
- Network switches and routers
Package and Quality
This device is offered in a TSSOP-16 package, which is compact and suitable for space-constrained applications. The NOPB designation indicates that the product is lead-free and RoHS compliant, adhering to environmental standards. As with all Texas Instruments products, the DS90LV032ATMTCX/NOPB is designed to meet high-quality and reliability standards, ensuring performance and durability in a range of conditions.