EN
  • EN
  • DE

DS90LV028ATM/NOPB

Part No DS90LV028ATM/NOPB
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC RECEIVER 0/2 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Package Tube
Product Status Active
Type Receiver
Protocol LVDS
Number of Drivers/Receivers 0/2
Data Rate 400Mbps
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number DS90LV028
Standard Package 95 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 586944-DS90LV028ATM/NOPB
Ultra Librarian 3D Model Ultra Librarian DS90LV028ATM/NOPB CAD Model

Description

Product Overview: DS90LV028ATM/NOPB

The DS90LV028ATM/NOPB is a high-performance, low-voltage differential signaling (LVDS) line receiver designed by Texas Instruments. This integrated circuit is part of the LVDS family, which is known for its ability to provide high-speed data transmission over a differential signal path while maintaining low power consumption and reduced electromagnetic interference (EMI).

Key Features

  • High Data Rates: The DS90LV028ATM/NOPB supports data rates up to 400 Mbps, making it suitable for applications requiring fast data transfer, such as gigabit Ethernet, high-resolution video transmission, and other high-speed serial communication protocols.
  • Low Power Consumption: Operating with a power supply range of 3.0V to 3.6V, the device consumes minimal power, which is essential for battery-operated and power-sensitive applications.
  • Low Voltage Differential Signaling: LVDS technology ensures low-noise data transmission, which is critical in environments with high electromagnetic interference.
  • Fail-Safe Circuitry: The receiver output is designed to be in a high state when the inputs are left open, shorted, or terminated but undriven, enhancing the reliability of the system.

Applications

The DS90LV028ATM/NOPB is ideal for a wide range of applications, including:

  • Telecommunications
  • Data communications
  • Networking equipment such as switches and routers
  • High-speed data acquisition systems
  • Computer peripherals
  • Industrial control and automation

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the DS90LV028ATM/NOPB is no exception. It is available in a SOIC (Small Outline Integrated Circuit) package, which ensures ease of integration into various types of printed circuit boards. The NOPB designation indicates that the product is lead-free and RoHS compliant, adhering to environmental standards and regulations.

Conclusion

The DS90LV028ATM/NOPB from Texas Instruments is a robust and versatile LVDS line receiver that offers high-speed data transmission capabilities with low power consumption. Its fail-safe feature and support for high data rates make it an excellent choice for designers looking to enhance the performance and reliability of their high-speed communication systems.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8271
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.8602
Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R
Lowest to $0.1877
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8303 $54.9090
70+ $1.5018 $105.1260
105+ $1.4549 $152.7645
145+ $1.4080 $204.1600
185+ $1.3610 $251.7850
250+ $1.2202 $305.0500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 72,900 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess