EN
  • EN
  • DE

DS90LV011AQMF/NOPB

Part No DS90LV011AQMF/NOPB
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC DRIVER LVDS DIFF 3.3V SOT23-5 / LVDS Driver 400Mbps 0.45V Automotive 5-Pin SOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Type Driver
Protocol LVDS
Number of Drivers/Receivers 1/0
Data Rate 400Mbps
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 773365-DS90LV011AQMF/NOPB
Popularity Medium
Supply and Demand Status Balance
Family Name DS90LV011AQMF NOPB
Introduction Date August 08, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian DS90LV011AQMF/NOPB CAD Model

Description

Product Overview: DS90LV011AQMF/NOPB

The DS90LV011AQMF/NOPB is a high-performance single driver from Texas Instruments, designed specifically for the demanding requirements of high-speed data transmission. This driver is part of Texas Instruments’ LVDS (Low-Voltage Differential Signaling) family, which is renowned for its ability to deliver fast data rates with low power consumption and reduced noise generation.

Key Features

  • High Data Rates: The device supports signaling rates up to 400 Mbps, making it ideal for applications that require rapid data transfer, such as gigabit Ethernet, high-resolution video interfaces, and automated test equipment.
  • Low Power Consumption: With a typical operating current of just 3.3 mA, the DS90LV011AQMF/NOPB is optimized for power-sensitive applications, ensuring efficient operation without sacrificing performance.
  • Reduced EMI: The LVDS technology used in this driver minimizes electromagnetic interference, a critical feature for maintaining signal integrity in noise-sensitive environments.
  • Wide Operating Temperature Range: The device is designed to perform reliably in a broad range of temperatures, from -40°C to +85°C, suitable for industrial and automotive applications.
  • Fail-Safe High Impedance Receiver: In the absence of an input signal, the receiver output is guaranteed to be in a high impedance state, enhancing the safety and robustness of the system.

Applications

The DS90LV011AQMF/NOPB is versatile and can be used in various applications, including but not limited to:

  • Point-to-Point Baseband Data Transmission
  • Clock Distribution Networks
  • Backplane Interconnects
  • High-Speed Data Acquisition Systems

Quality and Reliability

As with all Texas Instruments products, quality and reliability are paramount. This driver comes in a space-saving 8-pin SOT-23 package, which is RoHS compliant and lead-free. The NOPB designation indicates that the product is provided in “No Lead” packaging, adhering to environmentally friendly standards.

Overall, the DS90LV011AQMF/NOPB from Texas Instruments is an excellent choice for designers looking for a reliable, high-speed data transfer solution that balances performance with power efficiency.

You May Also Be Interested in

Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857
Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.2005
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6131 $52.1135
200+ $0.5030 $100.6000
310+ $0.4873 $151.0630
425+ $0.4716 $200.4300
550+ $0.4559 $250.7450
735+ $0.4087 $300.3945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,410 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess