EN
  • EN
  • DE

DS90CR483VJD/NOPB

Part No DS90CR483VJD/NOPB
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description 48-Bit LVDS Channel Link SER/DES - 33 - 112 MHz
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Tray
Function Serializer
Data Rate 5.38Gbps
Input Type CMOS/TTL
Output Type LVDS
Number of Inputs 48
Number of Outputs 8
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -10°C ~ 70°C (TA)
Mounting SMD
Package 100-TQFP
Manufacturer Package 100-TQFP (14x14)
Win Source Part Number 1169607-DS90CR483VJD/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name DS90CR483VJD/NOPB
Introduction Date February 01, 2000
ECCN 5A991.b.1
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian DS90CR483VJD/NOPB CAD Model

Description

Product Overview: DS90CR483VJD/NOPB

The DS90CR483VJD/NOPB is a cutting-edge serializer/deserializer (SerDes) component manufactured by Texas Instruments, a leader in the semiconductor industry. This high-speed interface chip is designed to efficiently convert parallel data into serial data and vice versa, enabling reliable data transfer over a differential signaling link. The DS90CR483VJD/NOPB is part of the Channel Link family of products, which are known for their robust performance and ease of use in complex electronic systems.

Key Features

  • High-Speed Data Transmission: The DS90CR483VJD/NOPB supports a high data rate of up to 3.125 Gbps, making it suitable for applications that require fast and efficient data transfer.
  • Reduced I/O Pin Count: By converting parallel data to serial format, the chip significantly reduces the number of I/O pins required on PCBs, leading to simpler designs and cost savings.
  • LVDS Interface: It utilizes Low Voltage Differential Signaling (LVDS) technology, which minimizes electromagnetic interference (EMI) and allows for longer cable lengths while maintaining signal integrity.
  • Hot-Plug Capability: The device includes a hot-plug circuit that prevents device damage during live insertion and removal.
  • Power Management: The DS90CR483VJD/NOPB features a low-power mode that reduces power consumption when the link is inactive, contributing to energy-efficient system design.

Applications

The DS90CR483VJD/NOPB is versatile and can be employed in various applications, including:

  • High-resolution video displays and projectors
  • Medical imaging systems
  • Automotive infotainment and driver assistance systems
  • Industrial machine vision cameras and monitors
  • Telecommunications and data communication equipment

Quality and Reliability

As with all Texas Instruments products, the DS90CR483VJD/NOPB is built to meet high standards of quality and reliability. The device is available in a 100-pin HTQFP package and is specified for operation over the industrial temperature range. It is also lead-free and RoHS compliant, ensuring it meets current environmental standards for electronic components.

With its advanced features and Texas Instruments' commitment to excellence, the DS90CR483VJD/NOPB stands out as a superior solution for high-speed data serialization and deserialization needs in modern electronic systems.

You May Also Be Interested in

Maxim Integrated
10-BIT BUS LVDS SERIALIZER
Lowest to $73.6821
Texas Instruments
1.05Gbps Serializer 21 Input 1 Output 40-WQFN (6x6)
Lowest to $10.8970
Maxim Integrated
IC SERIALIZER 2.5GBPS 67TQFN
Lowest to $52.4032
National Semiconductor (TI)
DS92LV2421 10 TO 75 MHZ, 24-BIT
Lowest to $16.7450
THine Electronics, Inc.
IC XMITTER LVDS 24B CLR 56TSSOP
Lowest to $2.2153
Maxim Integrated
DESERIALIZER WITH LVDS OUTPUTS
Lowest to $14.6893
Maxim Integrated
DC-BALANCED 21-BIT SERIALIZER
Lowest to $14.4548
Maxim Integrated
1.5Gbps Serializer 16 Input 1 Output 32-TQFN (5x5)
Lowest to $11.1026
Analog Devices Inc.
IC
Lowest to $19.0596

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.7787 $57.5574
5+ $23.6133 $118.0665
7+ $22.8754 $160.1278
10+ $22.1375 $221.3750
12+ $21.3996 $256.7952
16+ $19.1858 $306.9728
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 170 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess