EN
  • EN
  • DE

DS90CR288AMTD/NOPB

Part No DS90CR288AMTD/NOPB
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 56TSSOP / Interface 56-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Texas Instruments
Package Tube
Product Status Active
Voltage - Supply 3V ~ 3.6V
Package / Case 56-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 56-TSSOP
Mounting Type Surface Mount
Base Product Number DS90CR288
Standard Package 34 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 586914-DS90CR288AMTD/NOPB
Ultra Librarian 3D Model Ultra Librarian DS90CR288AMTD/NOPB CAD Model

Description

The DS90CR288AMTD/NOPB is a high-performance, Channel Link serializer and deserializer manufactured by Texas Instruments. This integrated circuit (IC) is specifically designed to meet the rigorous demands of high data throughput and signal integrity in complex digital systems. The device is a crucial component for applications that require high-speed data transmission over a differential interface.

Key Features

  • Channel Link Technology: Utilizes Texas Instruments' proprietary Channel Link technology to serialize and deserialize data streams, effectively reducing the number of data transmission lines required.
  • High Data Rates: Supports data rates up to 2.8 Gbps, enabling rapid transmission of high-resolution video, high-speed digital data, or other bandwidth-intensive signals.
  • Low Voltage Differential Signaling (LVDS): Employs LVDS for reduced power consumption and minimized electromagnetic interference (EMI), essential for maintaining signal integrity in noise-sensitive environments.
  • Robust Error Detection: Features built-in error detection capabilities, ensuring reliable data communication by identifying and flagging transmission errors.
  • Flexible Interface: Compatible with a wide variety of data formats and signaling standards, making it a versatile solution for many digital communication needs.
  • Surface Mount Package: Comes in a surface-mount package, facilitating integration into printed circuit boards (PCBs) for a compact and efficient design.

Applications

The DS90CR288AMTD/NOPB is ideal for a range of applications where high-speed data transfer is critical. Common uses include:

  • Digital video interfaces and display systems
  • High-speed data acquisition and processing equipment
  • Telecommunications infrastructure
  • Automotive infotainment and driver assistance systems

Environmental and Quality Standards

As part of Texas Instruments' commitment to environmental responsibility and quality, the DS90CR288AMTD/NOPB is designed to meet various industry standards:

  • RoHS Compliant: Adheres to the Restriction of Hazardous Substances Directive, ensuring the exclusion of specific hazardous materials in electrical and electronic equipment.
  • Lead-Free: Manufactured without the use of lead, promoting environmentally friendly practices and reducing health risks associated with lead exposure.
  • High Reliability: Built to operate reliably over a broad temperature range and under various environmental conditions.

With its combination of speed, efficiency, and reliability, the DS90CR288AMTD/NOPB from Texas Instruments is an excellent choice for designers seeking a high-quality serializer/deserializer solution for their high-speed data communication challenges.

You May Also Be Interested in

Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
Molex, LLC
64 Connector Receptacle, Female Sockets Through Hole, Right Angle Black Impel™
Lowest to $38.4253
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
NXP / Nexperia
2-Channel I2C Multiplexer Interface 16-TSSOP
Need more? Email Us
Molex, LLC
192 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Black Impact, Guide Right
Need more? Email Us
NXP / Nexperia
Interface 144-HLQFP (20x20)
Need more? Email Us
Texas Instruments
Specialized RoHS
Lowest to $1.3098
NXP / Nexperia
Interface
Need more? Email Us
Harris Corporation
Controller Interface 28-PDIP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.3646 $56.8230
11+ $9.3248 $102.5728
17+ $9.0334 $153.5678
23+ $8.7420 $201.0660
30+ $8.4506 $253.5180
40+ $7.5764 $303.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,940 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess