Product Overview: DS90CF363BMTX from Texas Instruments
The DS90CF363BMTX is a high-performance, low-power, LVDS (Low Voltage Differential Signaling) transmitter, designed and manufactured by the renowned semiconductor company, Texas Instruments. This device is part of the Channel Link family and is specifically engineered to facilitate point-to-point baseband data transmission at signaling rates up to 1.8 Gbps.
Key Features
- High Data Bandwidth: The DS90CF363BMTX offers a wide data bandwidth that supports a range of applications, making it ideal for high-speed data transmission.
- Low Voltage Signaling: Utilizes LVDS technology to provide low power consumption and reduced noise, ensuring efficient operation.
- Reduced EMI: The differential signaling helps to minimize electromagnetic interference (EMI), which is critical in sensitive electronic applications.
- Compatibility: This device is compatible with IEEE 1596.3 SCI-LVDS standard, ensuring interoperability with other compliant devices.
Applications
The DS90CF363BMTX is suitable for a variety of applications that require high-speed data transfer, such as:
- Flat panel display interfaces
- High-resolution video signal transmission
- Backplane interconnects
- Serial data transmission in networking equipment and telecom infrastructure
Technical Specifications
Parameter
Value
Supply Voltage
3.3V
Operating Temperature
-40°C to +85°C
Package
48-VFQFPN (8x8)
Signaling Rate
Up to 1.8 Gbps
Quality and Reliability
Texas Instruments is committed to delivering high-quality products. The DS90CF363BMTX is no exception, with rigorous testing and quality control measures in place to ensure reliability and performance in demanding environments.