EN
  • EN
  • DE

DS90CF363BMT

Part No DS90CF363BMT
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description +3.3V Programmable LVDS Transmitter 18-Bit Flat Panel Display (FPD) Link -65 MHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1169553-DS90CF363BMT
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS90CF363BMT CAD Model

Description

Product Overview: Texas Instruments DS90CF363BMT

The Texas Instruments DS90CF363BMT is a robust and versatile LVDS (Low Voltage Differential Signaling) serializer that is designed to meet the demanding requirements of high-speed data transmission in a variety of applications. This component is a part of the Channel Link family of products, which are known for their reliability and performance in data communication tasks.

Key Features

  • High Data Bandwidth: The DS90CF363BMT offers a significant bandwidth of up to 1350 Mbps, making it suitable for applications that require fast data transfer rates, such as video and multimedia systems.
  • LVDS Interface: The use of LVDS technology ensures low power consumption and minimizes EMI (Electromagnetic Interference), which is critical in noise-sensitive environments.
  • Reduced Cable Size: By converting parallel data to serial data, this serializer reduces the number of data paths required, leading to smaller cable size and simplified system design.
  • Operating Temperature Range: It is designed to operate within an industrial temperature range of -40°C to +85°C, ensuring reliability across various environmental conditions.

Applications

The DS90CF363BMT is particularly well-suited for applications that require high-speed data transfer and robust performance, such as:

  • High-resolution video displays and projectors
  • Automotive infotainment and navigation systems
  • Industrial machine vision systems
  • Medical imaging equipment
  • Telecommunications and networking equipment

Quality and Support

Texas Instruments is known for its commitment to quality and the DS90CF363BMT is no exception. Customers can expect reliable performance and Texas Instruments' comprehensive technical support, including detailed datasheets, application notes, and design resources to facilitate the integration of the DS90CF363BMT into their projects.

Overall, the DS90CF363BMT is a powerful solution for system designers looking to leverage the benefits of LVDS technology in high-speed data communication applications. Its combination of performance, efficiency, and reliability makes it a valuable component in any data-intensive system.

You May Also Be Interested in

Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6552 $53.2416
19+ $5.4607 $103.7533
29+ $5.2901 $153.4129
40+ $5.1194 $204.7760
51+ $4.9488 $252.3888
68+ $4.4368 $301.7024
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 698 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess