EN
  • EN
  • DE

DS90C363MTDX/NOPB

Part No DS90C363MTDX/NOPB
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description +3.3V Programmable LVDS Transmitter 18-Bit Flat Panel Display (FPD) Link–65 MHz, +3.3V LVDS Receiver 18-Bit Flat Panel Display (FPD) Link–65 MHz
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Operating Supply Voltage 3 V ~ 3.6 V
Package 48-TFSOP (0.240", 6.10mm Width)
Manufacturer Package 48-TSSOP
Mounting SMD
Win Source Part Number 1169541-DS90C363MTDX/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name DS90C363
Introduction Date September 01, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian DS90C363MTDX/NOPB CAD Model

Description

Product Overview: DS90C363MTDX/NOPB

The DS90C363MTDX/NOPB is a high-performance serializer/deserializer (SerDes) chip from Texas Instruments, designed to address the needs of high-speed data communication in a compact and efficient package. This versatile chip is an excellent choice for applications requiring the transmission of high-speed data over a low-cost, unshielded twisted pair (UTP) or a shielded twisted pair (STP).

Key Features

  • High-Speed Data Transmission: Capable of converting parallel LVCMOS/LVTTL data inputs into LVDS (Low Voltage Differential Signaling) data streams, the DS90C363MTDX/NOPB can achieve a data rate of up to 135 MHz, which is equivalent to a throughput of 1.8 Gbps (gigabits per second).
  • Reduced EMI: The LVDS technology used in the chip helps to minimize electromagnetic interference (EMI), a critical feature for maintaining signal integrity in noisy environments.
  • Power Efficiency: With its low power consumption, the DS90C363MTDX/NOPB is designed for power-sensitive applications, contributing to overall system power efficiency.
  • Compatibility: The chip supports a wide range of video resolutions and is compatible with industry-standard graphics resolutions, making it suitable for a variety of display applications.
  • Programmable Edge Rates: The device offers programmable edge rates for the LVDS outputs, providing flexibility to optimize the signal integrity as per the application's requirements.

Applications

The DS90C363MTDX/NOPB is ideal for a variety of applications that require high-speed data transfer and reliable performance, such as:

  • LCD display panels
  • Industrial cameras
  • Medical imaging devices
  • Automotive infotainment and navigation systems
  • High-definition video equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the DS90C363MTDX/NOPB is no exception. It is available in a compact TSSOP (Thin Shrink Small Outline Package) footprint, which is RoHS compliant and designed for easy integration into a wide range of electronic systems. The 'NOPB' suffix indicates that the product is lead-free and environmentally friendly, adhering to the latest industry standards for electronic components.

Overall, the DS90C363MTDX/NOPB from Texas Instruments is a robust and reliable solution for systems designers looking to implement high-speed data communication with minimal interference and power consumption.

You May Also Be Interested in

NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
Molex, LLC
180 Connector Header, Male Pins Through Hole Black
Lowest to $27.2727
Harris Corporation
Controller Interface 28-PDIP
Need more? Email Us
Analog Devices Inc.
Ethernet Interface 128-BGA (10x10)
Need more? Email Us
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3930
Molex, LLC
192 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Black Impact, Guide Right
Need more? Email Us
NXP / Nexperia
Interface 144-HLQFP (20x20)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6703 $53.3624
19+ $5.4731 $103.9889
29+ $5.3021 $153.7609
39+ $5.1310 $200.1090
51+ $4.9600 $252.9600
68+ $4.4469 $302.3892
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,100 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess