EN
  • EN
  • DE

ADS774JPG4

Part No ADS774JPG4
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description Microprocessor-Compatible Sampling CMOS ANALOG-to-DIGITAL CONVERTER | IC ADC 12BIT SAR 28DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Resolution 12
Sampling Rate (Per Second) 125k
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Supply Voltage , Analog 5V, -16.5V ~ 5.5
Supply Voltage , Digital 5V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 28-DIP
Supplier Device Package 28-PDIP
Mounting Style Through Hole
Family Part Number ADS774
Manufacturer Pack Quantity 13
MSL Level 1 (Unlimited)
Win Source Part Number 1141838-ADS774JPG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS774JPG4 CAD Model

Description

The ADS774JPG4 is a high-precision, 12-bit analog-to-digital converter (ADC) designed by Texas Instruments, a leader in semiconductor and integrated circuit technology. This premium product is engineered to deliver exceptional accuracy and performance for a wide range of applications, including industrial automation, medical equipment, and scientific instrumentation.

Key Features

  • High Resolution: The ADS774JPG4 offers a 12-bit resolution, ensuring detailed and accurate digital representation of the analog input signal.
  • Fast Sampling Rate: With a sampling rate that can reach up to 10 kHz, this ADC is capable of converting analog signals rapidly, making it ideal for high-speed data acquisition systems.
  • Low Power Consumption: Designed for efficiency, the ADS774JPG4 consumes minimal power, which is critical for battery-powered or energy-sensitive applications.
  • Wide Input Range: It features a versatile input range that allows it to handle a variety of signal levels, providing flexibility in system design.
  • Differential Inputs: The differential input capability enhances noise immunity and is essential for precise measurements in electrically noisy environments.
  • Easy Interface: It includes a parallel interface that simplifies connection to microprocessors and digital systems, enabling straightforward integration into existing designs.

Applications

The ADS774JPG4 is well-suited for applications demanding high accuracy and speed, such as:

  • Data acquisition systems
  • Process control and automation
  • Medical imaging systems
  • Laboratory instrumentation
  • Test and measurement equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the ADS774JPG4 is no exception. It is built to meet stringent industry standards, ensuring reliability and consistent performance even in the most demanding conditions. With Texas Instruments' extensive support and resources, users can expect a high level of service and technical assistance for their product needs.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess