Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 70mV
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 8-MDIP
Win Source Part Number 081317-DS8921AN
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS8921AN CAD Model

Description

Product Overview

The DS8921AN is a robust multipoint RS-485/RS-422 transceiver from TI with high reliability, commonly used for data transmission in industrial and commercial applications. Its versatile design ensures efficient communication over extended distances.

Applications and Projects

  • Industrial automation systems
  • Data acquisition systems
  • Networking and communication devices
  • Automated metering infrastructures
  • Robotics and control systems

Features and Benefits

  • Wide Supply Range: Supports supply voltages from 4.75V to 5.25V.
  • High Data Rates: Capable of data transfer rates up to 10 Mbps.
  • Robust Construction: Built to endure harsh operating environments.
  • Low Power Consumption: Efficiently minimizes power usage in idle mode.
  • Thermal Protection: Internal temperature sensors prevent overheating.

Additional Details

The DS8921AN is engineered to ensure minimal signal degradation across long distances, making it a preferred choice in designs requiring high-speed and secure data exchanges.

You May Also Be Interested in

Texas Instruments
LVDS QUAD CMOS DIFFERENTIAL LINE
Lowest to €451.2470
ECAD model for DS90C032WGLQMLV
National Semiconductor (TI)
TELECOM IC, ETHERNET TRANSCEIVER
Need more? Email Us
ECAD model for DP83223VB
Texas Instruments
IC XMITTER PROGR LVDS 48-TSSOP
Lowest to €12.5400
ECAD model for DS90C365AMT/NOPB
Harris Corporation
RS-232 TRANSMITTER/RECIEVER
Lowest to €5.4754
ECAD model for HIN207CP
Texas Instruments
IC DVR/RCVR RS232 MULT 20TSSOP
Lowest to €1.2235
ECAD model for SN75185PWR
Analog Devices Inc.
IC TX/RX RS-485 HS 5V 8DIP
Need more? Email Us
ECAD model for ADM1485JN
National Semiconductor (TI)
LINE DRIVER, 4 FUNC, 4 DRIVER, P
Lowest to €3.3912
ECAD model for DS90C031TMX
NXP / Nexperia
CAN Interface IC Hi Spd CAN Transcvr 4.5V-5.5V 250ns
Lowest to €0.7448
ECAD model for TJA1051T/3,118
Analog Devices Inc.
RS-232 DRIVER/RECEIVER
Need more? Email Us
ECAD model for ADM235LJN

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention